Overview of TMS27C210A-15JL
The TMS27C210A-15JL is a high-performance programmable read-only memory (PROM) component manufactured by Texas Instruments, known for its reliability and versatility in various electronic applications. This PROM chip is designed to offer a permanent storage solution for firmware, software, and other data that do not require frequent updates.
Key Features
- Memory Capacity: The device boasts a memory capacity of 1 Megabit, organized as 64K x 16 bits, providing ample space for user applications and data storage.
- Access Time: With an access time of 150 nanoseconds, the TMS27C210A-15JL ensures quick data retrieval, contributing to the overall speed and efficiency of the systems it is integrated with.
- Package Type: Encased in a 44-lead Ceramic Dual-In-Line Package (CDIP), the chip is designed for durability and optimal electrical performance, making it suitable for harsh environments.
- Programming: The PROM can be electrically programmed using a standard PROM programmer, which allows for easy customization and updates when needed.
- Operating Temperature Range: The TMS27C210A-15JL operates effectively within a temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions.
- Supply Voltage: It operates with a supply voltage of 5V ± 10%, which is typical for many digital circuits, allowing for easy integration with other components.
Applications
The TMS27C210A-15JL is suitable for a wide range of applications, including but not limited to:
- Embedded systems
- Microcontroller-based systems
- Automotive electronics
- Industrial control systems
- Telecommunications equipment
- Medical devices
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TMS27C210A-15JL is no exception. Each chip is rigorously tested to meet the high standards of performance and reliability that customers expect from Texas Instruments products. The PROM's non-volatile nature ensures that data is retained even when power is removed, making it an ideal choice for critical applications where data integrity is paramount.
Whether you're developing a new design or maintaining an existing one, the TMS27C210A-15JL from Texas Instruments is a dependable choice for your memory storage needs.