Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tray
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface SPI
Technology Power MOSFET
Step Resolution 1 ~ 1/16
Applications General Purpose
Current - Output 800mA
Voltage - Supply 7V ~ 40V
Voltage - Load 18V ~ 40V
Temperature Range - Operating 0°C ~ 120°C (TJ)
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number DRV8809
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585903-DRV8809PAP
Ultra Librarian 3D Model Ultra Librarian DRV8809PAP CAD Model

Description

The DRV8809PAP is a premium-grade motor driver from Texas Instruments, designed to cater to a wide array of applications requiring precise motor control. This integrated circuit is engineered to drive brushed DC motors, stepper motors, and other similar actuators with high efficiency and reliability.

Key Features

  • Multiple Motor Control: Capable of driving two brushed DC motors or one stepper motor, offering versatility in its applications.
  • Advanced Current Regulation: Features an integrated current-sense amplifier which ensures accurate control of the motor current for improved performance.
  • Flexible Power Supply: Supports a wide range of power supply voltages from 8.2V to 45V, making it suitable for various industrial and consumer applications.
  • Integrated Protection: Comes with a suite of protection features including overcurrent, thermal shutdown, and under-voltage lockout, which safeguard the device and the motor from electrical anomalies.
  • Configurable Decay Modes: Offers slow, fast, and mixed decay modes, enabling optimal control over motor speed and torque characteristics.
  • Microstepping Support: Provides microstepping support up to 1/256 steps for stepper motors, allowing for smoother and more precise motion control.

Applications

The DRV8809PAP is a versatile driver suitable for a diverse range of applications, including:

  • Office automation machines
  • Robotics and automated guided vehicles (AGVs)
  • Textile and sewing machines
  • Gaming machines
  • Medical devices and equipment

Technical Specifications

Parameter Value Motor Type Brushed DC, Stepper Operating Voltage 8.2V - 45V Output Current Up to 1.6 A Microstepping Up to 1/256 Protection Features OCP, TSD, UVLO

With its robust design and advanced features, the DRV8809PAP from Texas Instruments is an ideal solution for designers looking to enhance the performance and reliability of their motor-driven systems.

You May Also Be Interested in

Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO / Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
Need more? Email Us
ECAD model for SI9986CY-E3
ON Semiconductor
IC MOTOR DRIVER PAR 44SSOP
Lowest to $9.0332
ECAD model for LV8732V-TLM-H
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $4.5485
ECAD model for DRV8353SRTAT
Rohm Semiconductor
IC MTR DRV BIPOLAR 16-28V 25HSOP
Lowest to $65.1941
ECAD model for BD6393FP-E2
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $6.3951
ECAD model for LV8711T-TLM-H
ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-24
Need more? Email Us
ECAD model for LV8086T-MPB-E
ON Semiconductor
Need more? Email Us
ECAD model for LV8111V-MPB-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2905 $69.8715
6+ $19.1102 $114.6612
9+ $18.5130 $166.6170
12+ $17.9158 $214.9896
15+ $17.3186 $259.7790
20+ $15.5270 $310.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention