EN
  • EN
  • DE

74AUP1T34GX

Part No 74AUP1T34GX
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATING BUFFER X2SON5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.1V to 3.6V
Voltage - VCCB 1.1V to 3.6V
Output Type Non-Inverted
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-X2SON (0.80x0.80)
Win Source Part Number 198081-74AUP1T34GX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1T34GX CAD Model

Description

NXP 74AUP1T34GX: Low-Power Level Translator

The NXP 74AUP1T34GX is a high-performance, single-bit, unidirectional level translator that operates from a 1.8 V to 3.6 V power supply. Designed with the advanced ultra-low-power CMOS technology, this device is perfect for systems that require voltage level translation from a lower voltage to a higher voltage, making it an ideal choice for mixed-voltage applications in today's compact electronic devices.

Key Features:

  • Wide Voltage Range: The 74AUP1T34GX supports a broad range of supply voltages from 1.8 V to 3.6 V, allowing for seamless integration into various low-voltage circuits.
  • Low Power Consumption: With ultra-low static and dynamic power consumption, this level translator is optimized for power-sensitive applications, helping to extend battery life in portable devices.
  • High-Speed Operation: Despite its low-power design, the 74AUP1T34GX does not compromise on speed, ensuring fast signal propagation and minimal translation delay.
  • Unidirectional Translation: This device is designed for one-way voltage level translation, which is suitable for data lines that do not require bidirectional communication.
  • Small Footprint: Housed in a small XSON6 package, the 74AUP1T34GX saves valuable board space, which is crucial for modern high-density electronic assemblies.
  • ESD Protection: The inputs and outputs are equipped with ESD protection, enhancing the robustness of the device against static electricity and surges.
  • Wide Operating Temperature Range: Capable of operating over a temperature range of -40°C to +125°C, the 74AUP1T34GX is suitable for industrial applications with harsh environmental conditions.

Applications:

The NXP 74AUP1T34GX is versatile and can be used in a variety of applications, including:

  • Mobile phones and personal media players
  • Data communication systems
  • Portable gaming devices
  • Notebooks, desktops, and servers
  • Level translation for GPIOs and other signal lines

With its combination of low-power operation, high-speed performance, and compact size, the NXP 74AUP1T34GX level translator is an excellent choice for designers looking to bridge different voltage domains within their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0674 $63.6066
20+ $5.7993 $115.9860
31+ $5.6179 $174.1549
43+ $5.4366 $233.7738
55+ $5.2553 $289.0415
74+ $4.7124 $348.7176
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess