EN
  • EN
  • DE

DRV8702DQRHBRQ1

Part No DRV8702DQRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5.5V-45V 32VQFN / Motor Driver Power MOSFET PWM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Brushed DC
Voltage - Supply 5.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number DRV8702
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917260-DRV8702DQRHBRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8702DQRHBRQ1 CAD Model

Description

DRV8702DQRHBRQ1 - Automotive H-Bridge Driver from Texas Instruments

The DRV8702DQRHBRQ1 is a highly integrated H-bridge driver designed specifically for automotive applications. Manufactured by Texas Instruments, this robust driver is capable of delivering efficient and reliable performance for driving brushed DC motors, solenoids, or other inductive loads. The device is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry.

With a wide operating voltage range from 4.5V to 38V, the DRV8702DQRHBRQ1 can handle a variety of supply voltages, making it versatile for different automotive environments. It is capable of outputting a continuous current of up to 3.5A, and peak currents up to 5.8A, which makes it suitable for a range of applications, from power seats and windows to pumps and fans.

The DRV8702DQRHBRQ1 incorporates multiple protection features that are crucial for automotive applications. These include under-voltage lockout, over-current protection, and thermal shutdown. Additionally, it features an adjustable current-limiting function, which helps protect the driver and the load from damage due to excessive current.

One of the key advantages of this H-bridge driver is its simple control interface. It can be controlled by PWM signals, allowing precise control over the speed and direction of the motor. Furthermore, the device supports both parallel and independent half-bridge control modes, giving designers flexibility in their control schemes.

The DRV8702DQRHBRQ1 comes in a compact 32-pin VQFN package with a PowerPAD™ for enhanced thermal performance. Its small footprint allows for space-saving PCB designs, which is essential in the space-constrained environments typical of automotive applications.

In summary, the DRV8702DQRHBRQ1 from Texas Instruments is a reliable and versatile H-bridge driver that is well-suited for a range of automotive applications. Its robust protection features, flexible control options, and compact size make it an ideal choice for designers looking to drive inductive loads efficiently and safely in their automotive projects.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9539 $50.8014
63+ $1.6032 $101.0016
97+ $1.5531 $150.6507
134+ $1.5030 $201.4020
173+ $1.4529 $251.3517
231+ $1.3026 $300.9006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess