Introducing the ADN4694EBRZ-RL7, a cutting-edge communication solution from industry leader Analog Devices Inc. This robust transceiver is designed to facilitate reliable full-duplex data communication on balanced transmission lines complying with RS-485 and RS-422 standards.
Key Features
- High-Speed Data Transfer: With a maximum data rate of 25 Mbps, the ADN4694EBRZ-RL7 is ideal for high-speed data-intensive applications.
- Low Power Consumption: Operating on a 3.3 V supply, the device is engineered for power-sensitive applications, ensuring efficient power usage without compromising performance.
- Full Duplex Communication: The device supports simultaneous transmission and reception of data, enabling a continuous two-way communication stream.
- Extended Temperature Range: This transceiver operates reliably over an industrial temperature range, making it suitable for harsh environments.
- Robust Protection: Equipped with robust ESD protection, the ADN4694EBRZ-RL7 ensures resilience against electrostatic discharges, enhancing system reliability.
Applications
The ADN4694EBRZ-RL7 transceiver is versatile and can be used in a variety of applications, including but not limited to:
- Industrial Control Systems
- Building Automation
- Factory Automation
- Networked Security Systems
- Data Communication Systems
Product Specifications
Parameter
Value
Data Rate (Max)
25 Mbps
Supply Voltage
3.3 V
Operating Temperature
-40°C to +85°C
Package
8-SOIC
ESD Protection
Yes
The ADN4694EBRZ-RL7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for your data communication needs. Its small form factor and low-power operation make it an ideal solution for modern electronic systems where space and power are at a premium.