EN
  • EN
  • DE
  • IT

DRV8353SRTAR

Part No DRV8353SRTAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DRIVER  /  Multiphase Motor Driver Power MOSFET PWM, SPI 40-WQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface PWM, SPI
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 5mA
Voltage - Supply 6V ~ 95V
Voltage - Load 9V ~ 75V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DRV8353
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8353SRTARTR
Standard Package 2,000
Win Source Part Number 1132011-DRV8353SRTAR
Ultra Librarian 3D Model Ultra Librarian DRV8353SRTAR CAD Model

Description

Introducing the DRV8353SRTAR Motor Driver from Texas Instruments

The DRV8353SRTAR is a state-of-the-art motor driver integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced motor driver is specifically engineered to deliver high-performance, robust and efficient control for three-phase brushless DC (BLDC) motors, which are commonly used in a wide range of applications including drones, electric vehicles, power tools, and industrial automation systems.

At the heart of the DRV8353SRTAR lies a smart gate driver architecture that supports up to 100V and 10A (peak), making it suitable for driving a variety of motors in different sizes and power ranges. The device integrates six N-channel MOSFET power stages, which allows for precise control of the motor phases with reduced external components, offering a compact and cost-effective solution.

One of the key features of this motor driver is its advanced current sensing capabilities. The DRV8353SRTAR supports both shunt-based and inline current sensing, providing flexibility for different control strategies and ensuring high accuracy in current measurement. This is essential for implementing sophisticated motor control algorithms such as field-oriented control (FOC), which can greatly improve the efficiency and performance of the motor system.

The DRV8353SRTAR also boasts a range of protective features that safeguard the motor and the driver itself from various potential hazards. These include overcurrent protection, thermal warning and shutdown, undervoltage lockout, and cross-conduction prevention. With these protections in place, the longevity and reliability of the system are significantly enhanced.

For ease of use, the DRV8353SRTAR is available in a compact 56-pin QFN package with a thermally enhanced pad. It also includes a hardware interface with three PWM inputs for standard control schemes, as well as a serial peripheral interface (SPI) for advanced configurations and diagnostics. This level of integration and interface flexibility makes the DRV8353SRTAR an ideal choice for designers seeking a high-performing, adaptable, and user-friendly motor driver solution.

In conclusion, the DRV8353SRTAR from Texas Instruments represents a powerful and versatile motor driver option for engineers looking to drive BLDC motors with precision, efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0909 $54.8181
21+ $4.9976 $104.9496
31+ $4.8415 $150.0865
43+ $4.6853 $201.4679
56+ $4.5291 $253.6296
74+ $4.0606 $300.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,990 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess