EN
  • EN
  • DE

DRV8320RSRHAT

Part No DRV8320RSRHAT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-60V 40QFN / Multiphase Motor Driver Power MOSFET SPI 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology Power MOSFET
Step Resolution -
Applications Brushless DC (BLDC)
Current - Output 5mA
Voltage - Supply 6V ~ 60V
Voltage - Load -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number DRV8320
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250 pcs
Win Source Part Number 1381928-DRV8320RSRHAT
Ultra Librarian 3D Model Ultra Librarian DRV8320RSRHAT CAD Model

Description

DRV8320RSRHAT Motor Driver by Texas Instruments

The DRV8320RSRHAT from Texas Instruments is a state-of-the-art motor driver designed to efficiently drive brushless DC (BLDC) motors, stepper motors, and other similar devices that require precise control. This advanced integrated circuit (IC) is part of Texas Instruments' reliable motor driver solutions, offering robust performance and a wide range of features that cater to a diverse set of applications.

Key Features:

  • Advanced Control: The DRV8320RSRHAT offers three half-bridge drivers with independent control, allowing for flexible and precise motor operation.
  • High-Performance: With an operating voltage range of 6V to 60V and output current capability up to 2.5A (RMS) per channel, this motor driver can handle demanding applications.
  • Integrated Protection: Features such as overcurrent, overtemperature, and undervoltage lockout ensure the longevity and reliability of both the motor driver and the motor itself.
  • Configurable Parameters: The device offers multiple control interfaces, including PWM, SPI, and hardware control pins, allowing for a customizable setup tailored to specific needs.
  • Compact Design: The DRV8320RSRHAT comes in a small 40-pin VQFN package, making it suitable for space-constrained applications.

Applications:

The versatility of the DRV8320RSRHAT makes it an ideal choice for a variety of applications, including:

  • Robotics and automated guided vehicles (AGVs)
  • Power tools and lawn equipment
  • Drones and other RC vehicles
  • Industrial pumps and fans
  • 3D printers and CNC machines

Why Choose DRV8320RSRHAT?

Engineers and designers looking for a robust, flexible, and efficient motor control solution will find the DRV8320RSRHAT to be an excellent choice. Its combination of performance, protection features, and compact size ensures that it can meet the requirements of even the most challenging motor control scenarios. Whether you're driving a small stepper motor or a powerful BLDC motor, the DRV8320RSRHAT provides the control and reliability needed for optimal performance.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1556 $54.0228
30+ $3.4097 $102.2910
46+ $3.3032 $151.9472
63+ $3.1966 $201.3858
81+ $3.0901 $250.2981
109+ $2.7704 $301.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess