EN
  • EN
  • DE
  • IT

DRV8256ERGER

Part No DRV8256ERGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 48V, 8A H-BRIDGE MOTOR DRIVERS W  /  Bipolar Motor Driver NMOS On/Off, PWM 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface On/Off, PWM
Technology NMOS
Applications DC Motors, Printer
Current - Output 5A
Voltage - Supply 4.5V ~ 48V
Voltage - Load 3.3V ~ 48V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8256
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8256ERGERTR,296-DRV8256ERGERCT,296-DRV8256ERGERDKR
Standard Package 3,000
Win Source Part Number 1176108-DRV8256ERGER
Ultra Librarian 3D Model Ultra Librarian DRV8256ERGER CAD Model

Description

Introducing the DRV8256ERGER Motor Driver by Texas Instruments

The DRV8256ERGER is a state-of-the-art motor driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, integrated circuit is engineered to deliver high performance and reliability for a wide range of motor driving applications. It is particularly suitable for those looking for a robust solution for driving brushed DC motors, stepper motors, or other similar loads.

At the heart of the DRV8256ERGER is an H-bridge motor driver, which allows for bidirectional control of a single brushed DC motor or one winding of a stepper motor. This flexibility makes it an ideal choice for a variety of applications, including but not limited to, printers, scanners, vending machines, robots, and other automation equipment.

Key Features of the DRV8256ERGER:

  • Integrated H-Bridge: The device provides a complete H-bridge motor driver solution, which simplifies design and reduces the need for additional components.
  • High Voltage Range: This motor driver supports an operating voltage range from 4.5V to 36V, accommodating a wide array of motor specifications and ensuring compatibility with various power supplies.
  • High Output Current: It is capable of delivering up to 2.5A of continuous output current, with peak currents up to 5A, making it suitable for driving a broad range of motors.
  • Thermal Shutdown: The DRV8256ERGER is equipped with a thermal shutdown feature, which protects the device from overheating and ensures safe operation under high-current conditions.
  • Low Power Consumption: It offers a low-power sleep mode, which significantly reduces power consumption when the motor is not in use, thereby extending battery life in portable applications.
  • Robust Protection Features: The device includes under-voltage, over-current, and short-circuit protection, which provides a safeguard against a variety of fault conditions.

The DRV8256ERGER is packaged in a compact VQFN-24 package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. TI also provides comprehensive technical support, including datasheets, reference designs, and evaluation modules, to assist developers in integrating this motor driver into their projects seamlessly.

Whether you're designing consumer electronics, industrial automation systems, or innovative IoT devices, the DRV8256ERGER motor driver from Texas Instruments offers the performance, durability, and ease of use required to drive your motor applications forward.

You May Also Be Interested in

ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0189 $51.3213
41+ $2.4770 $101.5570
63+ $2.3996 $151.1748
87+ $2.3222 $202.0314
112+ $2.2448 $251.4176
150+ $2.0126 $301.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess