EN
  • EN
  • DE

DRV8220DRLR

Part No DRV8220DRLR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 20-V, 1-A H-BRIDGE MOTOR DRIVER / Bipolar Motor Driver Power MOSFET PWM SOT-563
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Step Resolution -
Applications Brushed DC
Current - Output 1.76A
Voltage - Supply 4.5V ~ 18V
Voltage - Load 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number DRV8220
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000 pcs
Win Source Part Number 1381927-DRV8220DRLR
Ultra Librarian 3D Model Ultra Librarian DRV8220DRLR CAD Model

Description

Introducing the DRV8220DRLR Motor Driver from Texas Instruments

The DRV8220DRLR is a state-of-the-art motor driver from Texas Instruments, designed to efficiently control brushed DC motors with advanced features and robust performance. This compact, integrated circuit is engineered to deliver high-quality motor control for a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • Operating Voltage Range: The DRV8220DRLR operates over a broad voltage range from 4.5 V to 45 V, making it versatile for various power supply conditions.
  • Output Current Capability: It can deliver up to 3.5 A of continuous output current and peak currents up to 5.8 A, providing strong drive capabilities for motors.
  • Integrated Protection Features: The device comes with several built-in protection features, including overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and safeguarding the motor driver from potential damage.
  • Adjustable Current Regulation: Users can adjust the current regulation through an external resistor, offering precise control over motor performance.
  • PH/EN Control Interface: The DRV8220DRLR uses a simple PH/EN interface for easy control of the motor's direction and speed.

Applications

The versatility of the DRV8220DRLR motor driver makes it suitable for a broad spectrum of applications, including:

  • Robotics
  • Home and building automation systems
  • Office automation equipment
  • Battery-powered tools and appliances
  • Automotive accessories

Compact and Efficient Design

With its small form factor, the DRV8220DRLR is available in a tiny 4.4-mm × 3-mm, 10-pin SON package, which is ideal for space-constrained applications. Its efficient design ensures minimal power loss, leading to better overall system efficiency and longer battery life in portable devices.

Overall, Texas Instruments' DRV8220DRLR motor driver is a powerful and reliable solution for designers looking to improve the performance and efficiency of their motor-driven systems. Its combination of power, protection, and control makes it an excellent choice for driving brushed DC motors in a diverse array of applications.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6890 $51.6750
180+ $0.5654 $101.7720
275+ $0.5477 $150.6175
380+ $0.5300 $201.4000
490+ $0.5124 $251.0760
655+ $0.4594 $300.9070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess