Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Supply Voltage 4.5 V to 5.5 V
Number of Bits 9
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 124363-74ABT899D,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT899D,112 CAD Model

Description

The 74ABT899D,112 is a high-performance integrated circuit brought to you by NXP Semiconductors, a leader in the technology industry renowned for its innovative and reliable products. This particular IC is part of the ABT range, which stands for Advanced BiCMOS Technology, a family known for combining the high speed of bipolar with the low power consumption of CMOS technology.

Key Features

  • Technology: Advanced BiCMOS Technology (ABT)
  • Package: The device is housed in a robust SOIC-24 package that ensures a compact footprint while providing adequate thermal performance.
  • Functionality: It is a versatile component designed for high-speed digital applications.
  • Supply Voltage: Operates at a nominal supply voltage of 5V, making it compatible with many digital systems.
  • Power Dissipation: Features a low power dissipation, which is crucial for maintaining the efficiency of the overall system.
  • Temperature Range: The device is specified for an industrial temperature range, ensuring reliable operation under varying environmental conditions.

Applications

The 74ABT899D,112 is suitable for a wide array of applications, particularly where speed and power efficiency are of paramount importance. It is commonly used in:

  • High-speed data processing systems
  • Communication infrastructure
  • Computing and server applications
  • Industrial control systems
  • Portable electronics

Quality and Reliability

As with all NXP products, the 74ABT899D,112 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the strict reliability criteria set by NXP. Customers can trust this product to deliver consistent performance and longevity in their electronic designs.

Support and Resources

NXP provides comprehensive technical support for the 74ABT899D,112, including detailed datasheets, application notes, and design resources. Engineers and designers can access a wealth of information to aid in the integration of this IC into their projects.

Note: Always consult the latest datasheets and product specifications to ensure the correct application of the 74ABT899D,112.

You May Also Be Interested in

ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ECAD model for MC100EP16VCDG
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2034DGVR
Texas Instruments
7-BIT TTL/BTL TRANSCEIVER | IC TXRX 7BIT TTL/BTL 52-QFP
Lowest to $28.9287
ECAD model for SN74FB2041ARCR
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ECAD model for 74AUP1Z125GW,125
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
ECAD model for 74AUP1Z125GF,132
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4100V
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Lowest to $0.5998
ECAD model for CD74HCT283M
Texas Instruments
4-BIT BINARY FULL ADDERS WITH FAST CARRY | IC FULL ADDER 4BIT BIN 16SO
Need more? Email Us
ECAD model for SN74F283NSR
ON Semiconductor
EQUALIZER
Need more? Email Us
ECAD model for LC75281E-E

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention