EN
  • EN
  • DE

DRV604PWP

Part No DRV604PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 40MW 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series DirectPath™
Package Tube
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 40mW x 2 @ 32Ohm
Voltage - Supply 3V ~ 3.7V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 28-HTSSOP
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number DRV604
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585883-DRV604PWP
Ultra Librarian 3D Model Ultra Librarian DRV604PWP CAD Model

Description

Introducing the DRV604PWP from Texas Instruments

The DRV604PWP is a highly sophisticated audio line driver designed by Texas Instruments to deliver exceptional performance in a variety of audio applications. This integrated circuit is engineered to provide a high-quality, low-noise audio signal path between audio sources and their playback devices, making it an ideal choice for professional and consumer audio systems.

Encased in a compact 14-TSSOP package, the DRV604PWP boasts a differential-input to differential-output architecture, which significantly reduces noise and electromagnetic interference. This feature ensures a pristine audio signal, free from the distortions that can arise in electrically noisy environments. As a result, the DRV604PWP is particularly well-suited for use in car audio systems, home theater setups, and professional audio equipment where maintaining audio integrity is paramount.

With an impressive signal-to-noise ratio (SNR) and low total harmonic distortion plus noise (THD+N), the DRV604PWP ensures that audio is reproduced with clarity and fidelity. Its wide supply voltage range from 2.7V to 5.5V provides flexibility in various system designs, accommodating a broad spectrum of applications. Additionally, the device includes integrated charge pump and pop-reduction circuitry, which further enhances the audio experience by eliminating pops and clicks during power cycling, thereby providing a smooth user experience.

The DRV604PWP also features built-in thermal and short-circuit protection, safeguarding the device and the rest of the audio system from potential damage due to overheating or faulty wiring. This protective circuitry is an essential aspect of the product's design, ensuring reliability and longevity in the field.

Overall, the DRV604PWP from Texas Instruments stands out as a robust and versatile audio line driver, capable of delivering high-quality audio signals in a variety of demanding applications. Whether it's for a high-end home audio system or a rugged automotive environment, the DRV604PWP is designed to meet the needs of audio enthusiasts and professionals alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4348 $51.5220
36+ $2.8183 $101.4588
55+ $2.7303 $150.1665
76+ $2.6422 $200.8072
98+ $2.5541 $250.3018
132+ $2.2899 $302.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess