Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 3 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 014614-DRV602PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DRV602
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DRV602PWR CAD Model

Description

DRV602PWR Stereo Audio Line Driver with Enhanced Package

The DRV602PWR is the extended version of the DRV602 series, featuring the same core capabilities with improved heat dissipation due to its specially designed package.

  • Applications/Projects:
    • Consumer electronics audio interfaces
    • Handheld audio applications
    • Car audio systems
    • Personal multimedia devices
  • Features:
    • Compact TSSOP package for enhanced thermal performance
    • High power supply rejection ratio (PSRR)
    • Excellent sound clarity and efficiency
    • Integrated pop-and-click management
  • Benefits:
    • Suits space-constrained designs
    • Reduces external filtering requirements
    • Ensures a smoother listening experience

You May Also Be Interested in

Texas Instruments
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Lowest to $24.3020
ECAD model for TAS6424RQDKQRQ1
Maxim Integrated
MONO 1.4W CLASS AB AUDIO AMPLIFI
Lowest to $2.6199
ECAD model for MAX98310EWL+
Texas Instruments
IC AMP AUDIO PWR 1.1W MONO 8USMD
Need more? Email Us
ECAD model for LM4879IBPX
Monolithic Power Systems Inc.
IC AMP D MONO/STER 108W 28TSSOP
Lowest to $4.9123
ECAD model for MP7770GF-Z
Texas Instruments
IC AMP D MONO/STER 250W 64HTQFP
Lowest to $17.5636
ECAD model for TAS5611PHD
Texas Instruments
IC DGTL CTRLR MICOPHN AMP 24SSOP
Lowest to $14.7822
ECAD model for PGA2505IDBR
Texas Instruments
Digital Audio Power Amplifier with EQ, DRC, 2.1 Support, and Headphone/Line Driver | IC AMP AUDIO DGTL 15W 48HTSSOP
Lowest to $9.4165
ECAD model for TAS5721DCA
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 30W 20TSSOPF
Lowest to $13.0388
ECAD model for MP7731DF-LF-Z
National Semiconductor (TI)
AUDIO AMPLIFIER
Lowest to $13.2348
ECAD model for LM4905LD

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9204 $50.6220
135+ $0.7552 $101.9520
210+ $0.7316 $153.6360
285+ $0.7080 $201.7800
370+ $0.6844 $253.2280
490+ $0.6136 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention