Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 253269-DRV601
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DRV601 CAD Model

Description

DRV601 Amplifier Driver

The DRV601 is an efficient amplifier driver tailored to improve the audio output in sound systems. Known for its ease of integration, this component supports a wide range of audio devices, ensuring clear and distortion-free audio delivery.

  • Applications: Smartphones, tablets, portable audio devices, automotive infotainment systems
  • Features: Integrated pop-and-click suppression, multiple gain settings, low power consumption
  • Benefits: Reduces unwanted noise, energy-efficient, versatile use in diverse audio equipment
  • With its advanced features, the DRV601 is designed to optimize audio performance while minimizing power drain, making it suitable for battery-powered applications.

You May Also Be Interested in

STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention