EN
  • EN
  • DE

DRV590GQCR

Part No DRV590GQCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWM POWER DVR HI-EFF 48-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Thermoelectric Cooler
Operating Supply Current 4.5mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Win Source Part Number 1034139-DRV590GQCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV590GQCR CAD Model

Description

The DRV590GQCR is a state-of-the-art integrated circuit from Texas Instruments, designed for precision motor control applications. This innovative product is part of Texas Instruments' extensive line of motor drivers that cater to a wide range of industrial and consumer applications. The DRV590GQCR is particularly suited for driving brushless DC (BLDC) motors, which are commonly used in applications requiring high efficiency, reliability, and low noise.

Key Features

  • Advanced Motor Control: The DRV590GQCR provides sophisticated control features for BLDC motors, including precise speed control, torque control, and position sensing capabilities.
  • High-Performance: With its high PWM frequency and low RDS(on) MOSFETs, the DRV590GQCR ensures efficient operation and reduced power dissipation, making it ideal for battery-powered applications.
  • Integrated Protection: The device includes multiple protection features such as overcurrent, thermal shutdown, under-voltage lockout, and fault reporting to ensure safe and reliable operation under various conditions.
  • Configurability: Users can configure the DRV590GQCR through its SPI or I2C interface, allowing for fine-tuning of motor parameters to match specific application requirements.
  • Compact Design: Housed in a QFN package, the DRV590GQCR offers a compact footprint, which is beneficial for space-constrained applications.

Applications

The versatility of the DRV590GQCR makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Consumer electronics such as drones, robotic vacuum cleaners, and handheld power tools
  • Industrial automation equipment like conveyors, fans, and pumps
  • Automotive applications including electric power steering and cooling fans
  • Medical devices that require precise and quiet motor operation

Conclusion

In summary, the DRV590GQCR from Texas Instruments is a versatile and powerful motor driver that provides advanced features for controlling BLDC motors with precision and efficiency. Its integrated protection features and configurability make it an ideal choice for designers looking to create robust and sophisticated motor control systems across a diverse range of applications.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6008 $55.8024
7+ $15.2622 $106.8354
11+ $14.7853 $162.6383
14+ $14.3084 $200.3176
19+ $13.8314 $262.7966
25+ $12.4006 $310.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess