EN
  • EN
  • DE

MAX5973BETL

Part No MAX5973BETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704855-MAX5973BETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5973BETL CAD Model

Description

Maxim Integrated MAX5973BETL Overview

The MAX5973BETL from Maxim Integrated is a high-performance, single-port Power over Ethernet (PoE) controller designed for use in PoE Powered Devices (PDs) that require up to 13W of power. This advanced integrated circuit is compliant with the IEEE 802.3af standard and is suitable for a wide range of applications including IP phones, wireless access points, and security cameras.

With its compact 16-pin TQFN package, the MAX5973BETL is an ideal solution for space-constrained applications. It integrates a PD interface and a current-mode, switch-mode DC-DC controller to provide a seamless and efficient power conversion process, ensuring reliable operation of PoE-enabled devices.

Key Features

  • Compliance with IEEE 802.3af: Ensures interoperability with other PoE equipment and a standard power delivery of up to 13W.
  • Integrated Synchronous Rectifier: Provides higher efficiency and reduces power loss for improved thermal performance.
  • Adjustable Output Power: Allows the device to be configured for various output voltage and current levels to meet specific application requirements.
  • Overcurrent and Overvoltage Protection: Guards the PD and the controller against potential damage from electrical anomalies.
  • Thermal Shutdown: Offers additional protection by disabling the power converter in the event of excessive temperature rise.
  • Low Standby Power: Minimizes power consumption when in standby mode, contributing to energy-efficient operation.

Applications

The MAX5973BETL is versatile and can be used in a variety of devices that require a compact and efficient PoE solution. Its robust feature set makes it well-suited for:

  • IP Network Cameras
  • Wireless Network Access Points
  • VoIP Phones
  • Point of Sale (POS) Terminals
  • RFID Readers

Overall, the MAX5973BETL from Maxim Integrated offers designers a reliable and efficient PoE power solution that simplifies the design and deployment of networked devices. Its high level of integration and comprehensive protection features ensure a safe and stable operation in a variety of networking and communication applications.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3107 $61.8642
14+ $8.4604 $118.4456
22+ $8.1959 $180.3098
30+ $7.9314 $237.9420
38+ $7.6669 $291.3422
51+ $6.8746 $350.6046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess