The CY7C63413-WC is a USB microcontroller manufactured by Cypress Semiconductor. It's designed for implementing low-speed USB communication in a variety of embedded systems. It integrates a microcontroller core, USB transceiver, and other peripherals, making it a cost-effective and compact solution for adding USB connectivity to devices such as human interface devices (HIDs), small peripherals, and industrial control systems. The CY7C63413-WC offers a flexible and easy-to-use platform for developing USB-based applications.
Applications
- Human Interface Devices (HIDs) - keyboards, mice, joysticks
- Low-speed USB peripherals
- Industrial control systems
- Embedded USB applications
Features
- USB 1.1 compliant
- Integrated USB transceiver
- 8-bit microcontroller core
- Programmable I/O pins
- Internal oscillator
Benefits
- Easy USB integration with a single-chip solution.
- Reduced development time with a comprehensive set of development tools.
- Cost-effective for low-speed USB applications.
- Flexible design with programmable I/O pins.
Additional Details
The CY7C63413-WC complies with the USB 1.1 standard for low-speed communication. Its integrated USB transceiver handles the physical layer communication with a USB host. The internal 8-bit microcontroller core provides the processing power to implement the USB protocol and control the device's functionality. The programmable I/O pins can be configured to interface with various sensors, actuators, and other external devices. This USB microcontroller is designed to be easy to use, with tools and libraries from Cypress Semiconductor to simplify development of USB applications. The datasheet contains information such as the specific memory configuration, operating voltages, and pinout details. This chip allows for the quick and easy implementation of USB connectivity within a variety of embedded systems that require USB 1.1 compliance.