Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Texas Instruments
Package Bulk
Product Status Active
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range 39mT
Voltage - Supply 3V ~ 3.63V, 4.5V ~ 5.5V
Current - Supply (Max) 10mA
Current - Output (Max) 1mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Temperature Compensated
Supplier Device Package TO-92-3
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5056
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843270-DRV5056A2QLPG
Ultra Librarian 3D Model Ultra Librarian DRV5056A2QLPG CAD Model

Description

The DRV5056A2QLPG is a linear Hall effect sensor designed with precision and versatility in mind, developed by the renowned semiconductor company, Texas Instruments. This sensor is a part of the DRV5056 series, which are known for their reliability and high performance in a variety of applications.

Key Features

  • Linear Hall Effect Sensor: The DRV5056A2QLPG provides a linear output voltage that is proportional to the magnetic flux density, offering precise magnetic field measurements.
  • Wide Range of Supply Voltages: It operates across a broad voltage range from 3.3V to 5V, making it suitable for diverse electrical environments and compatible with many microcontrollers.
  • High Sensitivity: The sensor has a sensitivity of 2.5 mV/G, allowing it to detect even subtle changes in magnetic fields with high accuracy.
  • Robust Temperature Range: With an operating temperature range from -40°C to +125°C, the DRV5056A2QLPG is designed to perform reliably in extreme conditions, making it ideal for automotive and industrial applications.
  • Compact Package: The sensor comes in a small, leaded package that is easy to integrate into space-constrained designs.

Applications

The DRV5056A2QLPG is suitable for a wide array of applications, including but not limited to:

  • Position sensing in industrial controls
  • Displacement measurement in automotive systems
  • Current sensing in power management solutions
  • Proximity detection in consumer electronics

Product Specifications

The DRV5056A2QLPG sensor is designed with the following specifications:

Parameter Value Sensitivity 2.5 mV/G Supply Voltage Range 3.3V to 5V Operating Temperature Range -40°C to +125°C Package TO-92

Overall, the DRV5056A2QLPG from Texas Instruments stands out as a high-quality, versatile sensor that delivers accurate and reliable performance for a multitude of magnetic sensing applications.

You May Also Be Interested in

Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / Fluxgate Sensor Single Axis 20-QFN (4x4)
Lowest to $16.8004
ECAD model for DRV425RTJT
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP
Need more? Email Us
ECAD model for A1361LKTTN-T
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W
Need more? Email Us
ECAD model for A1388LLHLT-2-T
Infineon Technologies
SENSOR LINEAR ANALOG SSO3
Need more? Email Us
ECAD model for TLE4990HAXA1
Texas Instruments
SENSR HALL EFFECT ANALOG SOT23-3
Lowest to $0.8146
ECAD model for DRV5055A3EDBZRQ1
Memsic Inc.
SENSOR MR I2C 10LGA
Need more? Email Us
ECAD model for MMC33160MT
Texas Instruments
SENSOR HALL EFFECT ANALOG
Lowest to $1.1004
ECAD model for DRV5055A1QLPGM
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
ECAD model for A1389LLHLX-RP9-T
Allegro MicroSystems, LLC
SENSOR HALL EFFECT I2C
Lowest to $1.6484
ECAD model for ALS31300EEJASR-500

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention