EN
  • EN
  • DE

SPC564L54L3BCOQR

Part No SPC564L54L3BCOQR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP / e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tape & Reel (TR)
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC564
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000 pcs
Win Source Part Number 1383520-SPC564L54L3BCOQR
Ultra Librarian 3D Model Ultra Librarian SPC564L54L3BCOQR CAD Model

Description

The SPC564L54L3BCOQR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed specifically for automotive applications. This high-performance MCU is part of the MPC56xx family and is built on Power Architecture® technology, offering a blend of high-speed processing capabilities, advanced features, and robust reliability necessary for the demanding automotive environment.

Key Features

  • Core: The SPC564L54L3BCOQR is equipped with a 32-bit Power Architecture® core that operates at a frequency of up to 120 MHz, providing the computational power required for complex automotive applications.
  • Memory: It boasts an ample memory capacity, including 4 MB of flash memory and 384 KB of RAM, ensuring sufficient space for application code and data storage.
  • Temperature Range: With an extended temperature range of -40°C to 125°C, this MCU is designed to withstand the extreme conditions typically found within automotive environments.
  • Communication Interfaces: The device includes a variety of communication interfaces such as CAN, LIN, and FlexRay, allowing for versatile connectivity options within a vehicle's network.
  • Timers and ADCs: It comes with multiple 16-bit timers, real-time counters, and a 10-bit ADC (Analog to Digital Converter), supporting precise control and measurement tasks.
  • Safety Features: Safety features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability, making it suitable for safety-critical applications.

Applications

The SPC564L54L3BCOQR is ideal for a range of automotive applications such as engine management, transmission control, advanced driver assistance systems (ADAS), and body electronics. Its robust design and advanced features ensure that it can manage the complex tasks required for modern vehicle systems.

Package and Quality

This MCU is available in a LQFP144 package, which offers a compact footprint while still providing ample I/O pins for interfacing with other components. STMicroelectronics ensures high standards of quality, and the SPC564L54L3BCOQR is AEC-Q100 qualified, confirming its suitability for automotive-grade applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.9272 $107.8544
3+ $44.2480 $132.7440
5+ $42.8652 $214.3260
6+ $41.4824 $248.8944
8+ $40.0997 $320.7976
10+ $35.9515 $359.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess