EN
  • EN
  • DE

DRV5055A1QLPGM

Part No DRV5055A1QLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 11 Weeks
Features Hall Effect Sensor Single Axis TO-92-3
Manufacturer Texas Instruments
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92-3
Family Name DRV5055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number 296-DRV5055A1QLPGMDKRINACTIVE, 296-49629-6-ND, 296-49629-6, 296-DRV5055A1QLPGMCT, DRV5055A1QLPGM-ND, 296-DRV5055A1QLPGMTB, 296-49629-6INACTIVE-ND, 296-DRV5055A1QLPGM, 296-DRV5055A1QLPGMTR-ND, 296-49629-2-ND, 296-DRV5055A1QLPGMTR, 296-49629-1-ND, 296-49629-1, 296-49629-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917249-DRV5055A1QLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5055A1QLPGM CAD Model

Description

Introducing the DRV5055A1QLPGM Hall Effect Sensor from Texas Instruments

The DRV5055A1QLPGM is a linear Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This sensor is part of the DRV5055 series, which offers a range of magnetic field sensing solutions suitable for a variety of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the DRV5055A1QLPGM sensor is its ability to accurately detect and measure magnetic fields. It operates by translating the magnetic flux density into a linear analog output voltage, which changes proportionally with the strength of the magnetic field. This makes it an ideal choice for applications requiring precise position sensing, such as in the detection of linear movement or the measurement of rotational position.

The device features a wide supply voltage range of 4.5V to 38V, catering to diverse application requirements. It also boasts a temperature range of -40°C to 125°C, ensuring reliable performance under varying environmental conditions. The DRV5055A1QLPGM is designed with a ratiometric output, which means that the output voltage scales with the supply voltage, providing consistent performance across the supply voltage range.

One of the key advantages of the DRV5055A1QLPGM is its robust design. It is packaged in a small, leaded SOT-23 housing, which provides a compact footprint while offering excellent thermal performance. This sensor is also designed to withstand harsh environments, featuring a high immunity to electromagnetic interference and a wide operating temperature range.

The DRV5055A1QLPGM is easy to integrate into existing designs, requiring minimal external components. Its simple, two-wire interface allows for straightforward connection to microcontrollers or analog-to-digital converters. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to facilitate the development process and help designers get their products to market faster.

Whether you're developing applications for position sensing, current sensing, or any other function that requires precise magnetic field detection, the DRV5055A1QLPGM from Texas Instruments is a reliable and efficient choice that combines performance with ease of use.

You May Also Be Interested in

TE Connectivity
SENSOR MR ANALOG 8TDFN / AMR Switching-Sensor
Lowest to $1.8398
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Infineon Technologies
SENSOR ANGLE 360DEG SMD / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.3312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9313 $51.2215
135+ $0.7642 $103.1670
205+ $0.7403 $151.7615
280+ $0.7164 $200.5920
365+ $0.6926 $252.7990
485+ $0.6209 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess