EN
  • EN
  • DE

DRV5053VAEDBZTQ1

Part No DRV5053VAEDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR LINEAR ANALOG SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±9mT
Supply Voltage - Operating 2.7 V to 38 V
Current - Supply (Max) 3.6mA
Current - Output (Max) 2.3mA
Bandwidth 20kHz
Temperature Range - Operating -40°C to 150°C (TA)
Features Temperature Compensated
Case / Package SOT-23-3
Win Source Part Number 1034137-DRV5053VAEDBZTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV5053VAEDBZTQ1 CAD Model

Description

DRV5053VAEDBZTQ1 Hall Effect Sensor by Texas Instruments

The DRV5053VAEDBZTQ1 is a state-of-the-art Hall effect sensor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This magnetic sensor is part of the DRV5053 series, which are known for their high accuracy and reliability in detecting magnetic fields. It is an ideal choice for a wide range of applications, from industrial to automotive, where precise magnetic field measurement is critical.

The sensor operates by converting magnetic field measurements into linear analog output that correlates with the strength of the magnetic field. With its ratiometric output, the DRV5053VAEDBZTQ1 provides a voltage output that varies in proportion to the applied magnetic flux density. This feature allows for easy integration with microcontrollers and analog-to-digital converters, facilitating a straightforward design process for system designers.

One of the key features of the DRV5053VAEDBZTQ1 is its wide operating voltage range of 2.5V to 38V, which makes it versatile for use in various power environments. Additionally, it boasts a temperature range of -40°C to 125°C, ensuring stable performance under extreme conditions. This robustness is essential for automotive applications, where sensors must withstand harsh environments.

The sensor's package is a small, leaded DBZ package, which is conducive to compact PCB layouts and is RoHS compliant. Moreover, the DRV5053VAEDBZTQ1 is AEC-Q100 qualified, indicating that it meets the stringent quality standards required for automotive electronics.

With its fast power-on time and low quiescent current, the DRV5053VAEDBZTQ1 is also energy-efficient, making it suitable for battery-powered applications. Its omnipolar magnetic sensing, which means it can detect both north and south poles, allows for more flexible magnet arrangements and simplifies mechanical design and assembly processes.

In summary, the DRV5053VAEDBZTQ1 from Texas Instruments is a high-performance, analog bipolar Hall effect sensor that offers precision, durability, and versatility for designers looking for a reliable solution to integrate into their magnetic sensing applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Collector Hall Effect SOT-23W
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded
Lowest to $0.4778
Infineon Technologies
SENSOR HALL EFFECT ANALOG TDSO-8 / Hall Effect Sensor Single Axis
Lowest to $5.1053
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Infineon Technologies
IC HALL SENSOR LINEAR TDSO-8 / Sensor Axis
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Need more? Email Us
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.3621

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2470 $56.1150
100+ $1.0232 $102.3200
155+ $0.9913 $153.6515
210+ $0.9593 $201.4530
270+ $0.9273 $250.3710
365+ $0.8314 $303.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess