EN
  • EN
  • DE

DRV5053PAQDBZR

Part No DRV5053PAQDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Hall Effect Sensor Single Axis SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5053
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -DRV5053PAQDBZR-NDR, 296-38458-6, 296-38458-1, 296-38458-2, DRV5053PAQDBZR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917246-DRV5053PAQDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5053PAQDBZR CAD Model

Description

DRV5053PAQDBZR Hall Effect Sensor by Texas Instruments

The DRV5053PAQDBZR is a chopper-stabilized Hall Effect Sensor that offers a magnetic sensing solution with superior sensitivity stability over temperature and integrated protection features. Manufactured by Texas Instruments, this analog bipolar Hall Effect sensor is designed for a wide range of applications, including position sensing, speed detection, and proximity switching.

Key Features:

  • Linear Hall Effect Sensor: The DRV5053 provides an analog output voltage that is linearly proportional to the magnetic flux density, enabling precise measurements of magnetic fields.
  • Temperature Stability: With its chopper-stabilized architecture, the sensor maintains consistent performance across a broad temperature range (-40°C to 125°C), ensuring reliability in various environments.
  • Versatile Supply Voltage Range: Operating from a supply voltage of 2.7V to 38V, the DRV5053 is flexible for use in both low-power and high-voltage applications.
  • Protection Features: The device includes reverse supply protection up to -22V, and its output is clamped to 33V to protect against transient events, providing robustness in harsh electrical environments.
  • Compact SOT-23 Package: The DRV5053PAQDBZR comes in a small SOT-23 package, making it ideal for space-constrained applications without compromising on performance.

Applications:

The DRV5053PAQDBZR is suitable for a variety of industrial and consumer applications. It is commonly used in motor control systems for position and speed sensing, in flow meters for detecting fluid flow, and in contactless switches for user interface controls. Its robust design also makes it an excellent choice for automotive applications, including gear tooth sensing, pedal positioning, and fluid level detection.

Conclusion:

Texas Instruments' DRV5053PAQDBZR Hall Effect Sensor is a versatile, reliable, and precise sensing solution that meets the needs of a wide array of applications. Its temperature stability, protection features, and compact form factor make it an excellent choice for designers looking to incorporate magnetic sensing capabilities into their projects.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Collector Hall Effect SOT-23W
Need more? Email Us
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1786 $53.0370
105+ $0.9671 $101.5455
165+ $0.9369 $154.5885
225+ $0.9067 $204.0075
290+ $0.8764 $254.1560
385+ $0.7858 $302.5330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess