Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 638624-MCR8M
Ultra Librarian 3D Model Ultra Librarian MCR8M CAD Model

Description

The MCR8M, crafted by the reputable ON Semiconductor, is a high-performance Silicon Controlled Rectifier (SCR) designed for medium power switching and phase control applications. This robust semiconductor device is renowned for its exceptional reliability and efficiency in various electronic circuits.

Key Features

  • Voltage Capability: The MCR8M is capable of withstanding voltages up to 600V, making it suitable for a wide range of AC applications.
  • Current Handling: This SCR can manage currents up to 8A, providing ample power handling capability for medium power tasks.
  • Gate Sensitivity: With a highly sensitive gate, the MCR8M ensures reliable triggering with minimal gate drive current, thus ensuring efficient operation.
  • Thermal Performance: The device is encapsulated in a TO-220AB package, which offers excellent thermal performance and contributes to the overall reliability and longevity of the SCR.
  • On-State Voltage: A low on-state voltage drop helps to minimize power loss and heat generation during operation, enhancing the overall efficiency of the system.

Applications

The versatility of the MCR8M SCR allows it to be used in a variety of applications, including:

  • Motor control circuits
  • Heating and lighting controls
  • Power supplies
  • Industrial and commercial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MCR8M is no exception. It is manufactured to stringent standards, ensuring that each SCR meets the highest levels of performance and reliability. Whether it is for industrial, automotive, or consumer applications, the MCR8M from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient medium power SCR solution.

You May Also Be Interested in

TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI243-630-15_14mm
Vishay
SCR PHASE CTRL 1200V 25A D2PAK
Lowest to $34.6245
ECAD model for VS-25TTS12STRLPBF
Powerex Inc.
SCR INV STUD 40A 800V TO-94
Need more? Email Us
ECAD model for T5070840B4AQ
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI443-400-32_26mm
Vishay
SCR PHASE CTRL 800V 16A TO220FP
Need more? Email Us
ECAD model for VS-16TTS08FPPBF
Vishay
SCR 800V 80A TO-65
Need more? Email Us
ECAD model for VS-50RIA80M
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI253-1000-20_26mm
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI143-400-12_26mm
Vishay
SCR MED POWER 800V 16A TO48
Lowest to $14.5028
ECAD model for VS-16RIA80

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention