Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 120ppm/°C
Current - Cathode 65μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 035111-TS4041CILT-1.2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TS4041CILT-1.2 CAD Model

Description

Product Overview: TS4041CILT-1.2 Voltage Reference

The TS4041CILT-1.2 is a high-precision shunt voltage reference manufactured by STMicroelectronics, a leader in the semiconductor industry. This component provides a stable reference voltage of 1.225 volts, which is crucial for various applications requiring precise voltage monitoring and regulation.

Key Features

  • Reference Voltage: Offers a precise reference voltage of 1.225V, which is essential for accuracy in analog circuits.
  • Low Temperature Coefficient: Features a low temperature coefficient, ensuring stable performance over a wide temperature range.
  • High Precision: Provides excellent stability and precision, making it suitable for high-accuracy applications.
  • Wide Operating Range: Capable of operating over a wide range of currents, from 45 µA to 15 mA, providing flexibility in various circuit designs.
  • Small Form Factor: Comes in a compact SOT-23-3 package, which is ideal for space-constrained applications.

Applications

The TS4041CILT-1.2 is designed for use in a variety of applications where a stable reference voltage is needed. These include:

  • Battery-powered equipment
  • Portable and wearable devices
  • Data acquisition systems
  • Power supplies
  • ADCs/DACs

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TS4041CILT-1.2 is no exception. It is designed to meet the stringent requirements of the electronics industry and is manufactured with the latest technology to ensure consistent performance and longevity.

Environmental Compliance

Compliant with the RoHS directive, the TS4041CILT-1.2 is environmentally friendly and suitable for use in products sold in regions with strict environmental regulations.

In conclusion, the TS4041CILT-1.2 from STMicroelectronics is a versatile and reliable voltage reference that offers precise voltage regulation, making it an ideal choice for designers and engineers looking for a high-performance solution in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Need more? Email Us
ECAD model for TL4050C41IDBZT
Anachip Corp
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for AP432VLA
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.5848
ECAD model for LM4040A25IDBZRG4
Texas Instruments
IC VREF SHUNT 1% SOT23-3
Need more? Email Us
ECAD model for LM4040DEM3-2.0/NOPB
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Need more? Email Us
ECAD model for LT6656BIS6-4.096#TRMPBF
Texas Instruments
Precision Micropower Shunt Voltage Reference
Lowest to $1.0773
ECAD model for LM4040AIM3X-3.0
NOVOSENSE
0.2% ACCURACY 35PPM 2.5V REF
Need more? Email Us
ECAD model for NSREF3025-DSTR
NXP / Nexperia
Adjustable precision shunt regulator
Need more? Email Us
ECAD model for TL431ASDT
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4051CEM3-ADJ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3142 $52.5680
95+ $1.0784 $102.4480
145+ $1.0447 $151.4815
200+ $1.0110 $202.2000
260+ $0.9773 $254.0980
345+ $0.8762 $302.2890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention