EN
  • EN
  • DE

BFCQ-12600+

Part No BFCQ-12600+
Manufacturer Mini-Circuits
Catalog Filters
Description LTCC SMT BPF, 10.7-14.2 GHZ, 50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 12.45GHz Center
Bandwidth 3.5GHz
Filter Type Band Pass
Insertion Loss 2.9dB
Mounting Type Surface Mount
Package / Case 3-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height (Max) 0.032" (0.80mm)
Ultra Librarian 3D Model Ultra Librarian BFCQ-12600+ CAD Model

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0134
FAIR-RITE PRODUCTS
FERRITE CORE 106 OHM SOLID 3.8MM
Lowest to $0.4363
FAIR-RITE PRODUCTS
FERRITE CORE SOLID 4.75MM
Lowest to $0.2181
Wurth Electronics Inc
CMC 1.5MH 1.5A 2LN SMD
Lowest to $5.4545
Wurth Electronics Inc
FERRITE BEAD 1 KOHM 0805 1LN
Lowest to $0.1909
Samsung
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
EPCOS (TDK)
LINE FILTER 250VAC/VDC 6A TH
Need more? Email Us
Pulse
FERRITE BEAD 10 OHM 0402 1LN
Lowest to $0.0056
Murata Electronics North America
FILTER
Lowest to $13.6363

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess