EN
  • EN
  • DE

DRV5033FAEDBZRQ1

Part No DRV5033FAEDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44895-2, -296-44895-1-ND, 296-44895-1, DRV5033FAEDBZRQ1-ND, 296-44895-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917242-DRV5033FAEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5033FAEDBZRQ1 CAD Model

Description

DRV5033FAEDBZRQ1 Ultra-Low Power Digital-Switch Hall Effect Sensor

The DRV5033FAEDBZRQ1 from Texas Instruments is a cutting-edge Hall effect sensor designed for applications that demand ultra-low power consumption and high reliability. This digital-switch sensor is particularly well-suited for the automotive industry, meeting the rigorous AEC-Q100 Grade 0 standard, which ensures performance from -40°C to +150°C.

Key Features:

  • Ultra-Low Power Consumption: The DRV5033 is engineered to minimize power usage, making it ideal for battery-powered and energy-sensitive applications.
  • High Sensitivity: With its ability to detect magnetic fields with high precision, this sensor ensures accurate and responsive measurements.
  • Omni-polar Operation: It detects both North and South poles, offering flexibility in magnet selection and simplifying mechanical design and assembly.
  • Robust Design: It is designed to withstand harsh automotive environments, including exposure to high temperatures and vibrations.
  • Simple Integration: The sensor comes in a small, leaded package that makes it easy to integrate into a variety of designs without taking up excessive space.

Applications:

The DRV5033FAEDBZRQ1 is versatile and can be used in a wide range of applications, including:

  • Automotive systems such as position sensing and proximity detection
  • Industrial applications for end-of-travel or rotation detection
  • Consumer electronics where power efficiency is critical
  • Portable and battery-operated devices where extended battery life is necessary

Technical Specifications:

With a supply voltage range of 2.5V to 38V, the DRV5033 provides a digital output that indicates the presence of a magnetic field. The output type is push-pull, which eliminates the need for external pull-up resistors. The device's quiescent current is extremely low, typically just 1.6µA at 3V, further enhancing its suitability for power-sensitive applications.

The DRV5033FAEDBZRQ1 is available in a small SOT-23 package, making it convenient for space-constrained applications while also providing a robust and reliable solution for a wide array of sensing needs.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4343 $52.1160
285+ $0.3564 $101.5740
435+ $0.3452 $150.1620
600+ $0.3341 $200.4600
775+ $0.3230 $250.3250
1,040+ $0.2895 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess