EN
  • EN
  • DE

TMAG5110B2AQDBVRQ1

Part No TMAG5110B2AQDBVRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description TMAG5110-Q1 / Digital Switch Latch Open Drain Hall Effect SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 2.6mT Trip, -2.6mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 38V
Current - Supply (Max) 8mA
Current - Output (Max) 10mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353347-TMAG5110B2AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMAG5110B2AQDBVRQ1 CAD Model

Description

The TMAG5110B2AQDBVRQ1 is a state-of-the-art magnetic sensor from Texas Instruments, designed for high-accuracy linear and rotational position sensing in a wide variety of automotive and industrial applications. This advanced sensor integrates a Hall-effect latch and a bipolar switch, making it perfect for detecting the presence of magnetic fields with precision and reliability.

Key Features

  • High Sensitivity: The TMAG5110B2AQDBVRQ1 offers a high level of sensitivity, allowing it to detect subtle changes in magnetic fields, which is essential for precise position sensing.
  • Dual-Function Sensor: It combines the functions of a latch and switch, providing versatility in its applications, whether it is for speed sensing, proximity detection, or position indexing.
  • Temperature Range: Engineered to operate over a wide temperature range, this sensor is suitable for harsh environments, making it ideal for automotive applications such as transmission gear sensing and brake systems.
  • Robust Design: Housed in a small, leadless SOT-23 package, the TMAG5110B2AQDBVRQ1 is not only space-efficient but also designed to meet the rigorous quality standards of the automotive industry (AEC-Q100 qualified).
  • Supply Voltage: It operates over a broad supply voltage range, accommodating various system designs without the need for additional power regulation.

Applications

  • Automotive position sensing
  • Transmission gear detection
  • Brake system monitoring
  • Industrial automation
  • Motor shaft position sensing

Texas Instruments' TMAG5110B2AQDBVRQ1 is not just a component; it's a solution that offers reliability, versatility, and precision. Whether you're designing a new automotive system or upgrading an existing industrial process, this magnetic sensor will meet your needs with its advanced features and robust performance.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5724 $51.5160
215+ $0.4697 $100.9855
330+ $0.4550 $150.1500
455+ $0.4404 $200.3820
590+ $0.4257 $251.1630
790+ $0.3816 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess