EN
  • EN
  • DE

DRV5032ZEDBZR

Part No DRV5032ZEDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description LP HALL 32ZEDBZR / Ultra-Low-Power Digital-Switch Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±3mT Trip, ±1.5mT Release
Test Condition 25°C
Supply Voltage (V) 1.65V ~ 5.5V
Current - Supply (Maximum) 3.5μA
Current - Output (Maximum) 5mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814374-DRV5032ZEDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5032ZEDBZR CAD Model

Description

DRV5032ZEDBZR Hall Effect Sensor by Texas Instruments

The DRV5032ZEDBZR is a cutting-edge Hall effect sensor designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This ultra-sensitive device is engineered to detect magnetic fields with high precision, making it an ideal component for a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • Ultra-Low Power Consumption: The DRV5032ZEDBZR is optimized for battery-powered applications, boasting a power consumption as low as 1.65 µA, which significantly extends battery life in portable devices.
  • High Sensitivity: This sensor is capable of detecting weak magnetic fields with excellent accuracy, thanks to its high sensitivity characteristics.
  • Digital Output: The device provides a digital bipolar latch output, which simplifies integration with microcontrollers and other digital systems.
  • Miniature Size: Housed in a tiny SOT-23 package, the DRV5032ZEDBZR is perfect for space-constrained applications.
  • Robust Design: The sensor is designed to operate in harsh environments, with a wide operating temperature range from -40°C to 85°C.

Applications

The versatility of the DRV5032ZEDBZR makes it suitable for a variety of applications, including but not limited to:

  • Proximity detection in consumer electronics like smartwatches and phones
  • Position sensing in industrial equipment
  • Speed and revolution counting in motor control systems
  • Open and close detection in smart home devices such as door and window sensors

Easy Integration

Integrating the DRV5032ZEDBZR into your design is straightforward, thanks to its digital output that directly interfaces with a variety of microcontrollers and logic systems. Its low power requirements and small form factor also make it an excellent choice for portable and wearable devices where efficiency and size are critical.

With its blend of sensitivity, power efficiency, and compactness, the DRV5032ZEDBZR from Texas Instruments stands out as a premier choice for designers looking to incorporate reliable magnetic field detection into their projects.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2411 $50.6310
510+ $0.1978 $100.8780
785+ $0.1917 $150.4845
1,080+ $0.1855 $200.3400
1,395+ $0.1793 $250.1235
1,870+ $0.1608 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess