EN
  • EN
  • DE

DRV5032FDDMRR

Part No DRV5032FDDMRR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 4X2SON / Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±4.8mT Trip, ±3mT Release
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 4-X2SON (1.1x1.4)
Package / Case 4-XFDFN Exposed Pad
Base Product Number DRV5032
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848941-DRV5032FDDMRR
Ultra Librarian 3D Model Ultra Librarian DRV5032FDDMRR CAD Model

Description

Introducing the DRV5032FDDMRR Hall Effect Sensor from Texas Instruments

The DRV5032FDDMRR is a cutting-edge Hall effect sensor designed by the renowned semiconductor company, Texas Instruments (TI). This ultra-sensitive device is engineered to deliver high-performance magnetic sensing in a compact, low-power package, making it an ideal choice for a wide range of applications including industrial, automotive, consumer electronics, and more.

Key Features

  • High Sensitivity: The DRV5032FDDMRR offers exceptional magnetic sensing capabilities, allowing it to detect even the slightest magnetic fields with high accuracy.
  • Low Power Consumption: Designed for energy efficiency, this sensor operates with a very low current draw, contributing to extended battery life in portable applications.
  • Chopper-Stabilized Design: The sensor includes a chopper-stabilized architecture that enhances stability and reduces signal drift over temperature and time, ensuring consistent performance.
  • Digital Output: It provides a digital bipolar latch output, which ensures easy interfacing with microcontrollers and other digital systems.
  • Miniature Package: Housed in a tiny SOT-23 package, the DRV5032FDDMRR is perfect for space-constrained applications where size is at a premium.
  • Temperature Range: With an operating temperature range of -40°C to 125°C, it is suitable for use in harsh environmental conditions.

Applications

The DRV5032FDDMRR is incredibly versatile and can be used in various applications, such as:

  • Position and proximity sensing
  • Motor control systems
  • Flow meters
  • Speed and timing sensors
  • Tamper detection for utility meters

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The DRV5032FDDMRR sensor is no exception, as it is built to meet the high standards expected from TI products. Additionally, TI provides comprehensive technical support and resources, including datasheets, application notes, and design tools to facilitate the integration of the DRV5032FDDMRR into your projects.

Whether you're designing a new state-of-the-art consumer gadget or upgrading an industrial control system, the DRV5032FDDMRR Hall effect sensor from Texas Instruments offers the performance, reliability, and ease of use to meet your magnetic sensing needs.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1040 $55.2000
115+ $0.9059 $104.1785
175+ $0.8776 $153.5800
240+ $0.8493 $203.8320
305+ $0.8210 $250.4050
410+ $0.7361 $301.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess