EN
  • EN
  • DE

MIC281-0BM6

Part No MIC281-0BM6
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 7 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 0°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 208334-MIC281-0BM6
Ultra Librarian 3D Model Ultra Librarian MIC281-0BM6 CAD Model

Description

The MIC281-0BM6 is a high-performance, precision voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This voltage supervisor is part of Microchip's extensive portfolio of power management devices, offering a reliable solution for monitoring voltage levels in a wide range of electronic applications.

Key Features

  • Accurate Monitoring: The MIC281-0BM6 provides precise voltage monitoring, ensuring systems operate within their specified voltage ranges, which is critical for maintaining system reliability and performance.
  • Low Power Consumption: Designed for power-sensitive applications, this device features a low quiescent current, which helps to minimize power usage and extend battery life in portable devices.
  • Adjustable Thresholds: The voltage thresholds are adjustable, providing flexibility to work with different system requirements and allowing designers to tailor the supervisor to their specific needs.
  • Manual Reset Capability: It includes a manual reset input, enabling users to manually initiate a system reset, which is useful for debugging and system maintenance.
  • Multiple Output Options: The device offers both active-high and active-low reset output options, providing versatility for interfacing with various logic levels and system configurations.

Applications

The MIC281-0BM6 is ideal for a variety of applications where accurate voltage supervision is essential. These include:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Telecommunications infrastructure

Package and Availability

The MIC281-0BM6 comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. It is available for purchase through Microchip Technology's distribution channels, ensuring easy access to this critical component for your design needs.

Conclusion

With its precise voltage monitoring, low power consumption, adjustable thresholds, and manual reset feature, the MIC281-0BM6 from Microchip Technology stands out as a versatile and reliable solution for voltage supervision in a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess