EN
  • EN
  • DE

DRV5032AJDBZR

Part No DRV5032AJDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description LP HALL 32AJDBZR/DNCR / Ultra-Low-Power Digital-Switch Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±3mT Trip, ±1.5mT Release
Test Condition 25°C
Supply Voltage (V) 1.65V ~ 5.5V
Current - Supply (Maximum) 3.5μA
Current - Output (Maximum) 5mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813120-DRV5032AJDBZR
Ultra Librarian 3D Model Ultra Librarian DRV5032AJDBZR CAD Model

Description

Product Overview: Texas Instruments DRV5032AJDBZR

The Texas Instruments DRV5032AJDBZR is a highly sensitive, ultra-low-power digital-switch Hall effect sensor designed for the most demanding applications where energy efficiency and accuracy are paramount. This miniature sensor is part of TI's renowned DRV5032 series, which is widely recognized for its reliability and performance in detecting magnetic fields with precision.

The DRV5032AJDBZR operates over a supply voltage range of 1.65V to 5V, making it suitable for a wide array of battery-powered applications. It offers a unique combination of low power consumption and high sensitivity, with an average supply current as low as 1.6μA at 3V in SOT-23 package, which is crucial for extending battery life in portable devices.

This sensor is designed with a digital unipolar magnetic activation, which means it triggers on the presence of a south magnetic pole and turns off when the magnetic field is removed. The output of the DRV5032AJDBZR is a digital signal that can be easily interfaced with microcontrollers and other logic systems, simplifying the circuit design and reducing the number of external components required.

The DRV5032 series sensors are available in multiple sensitivity levels and offer the flexibility of chopper-stabilized and non-chopper-stabilized options, allowing designers to choose the perfect match for their application. The DRV5032AJDBZR, in particular, features a push-pull output, which does not require an external pull-up resistor and is capable of directly driving loads.

Applications for the DRV5032AJDBZR are diverse and include but are not limited to open/close detection in consumer electronics, flow meters, proximity detection, and tamper detection in utility meters. Its small form factor and high sensitivity make it an ideal choice for compact, low-power devices.

With its robust design, the DRV5032AJDBZR is also characterized by a wide operating temperature range of -40°C to 125°C, making it suitable for harsh industrial environments. The sensor's package is RoHS compliant and designed for easy PCB mounting, ensuring a straightforward integration into a wide range of products.

In summary, the Texas Instruments DRV5032AJDBZR Hall effect sensor offers an optimal solution for designers looking to enhance the performance and efficiency of their systems with a reliable, high-precision magnetic field detection component.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1924
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2623 $51.1485
465+ $0.2152 $100.0680
720+ $0.2085 $150.1200
995+ $0.2018 $200.7910
1,285+ $0.1951 $250.7035
1,720+ $0.1749 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,330 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess