EN
  • EN
  • DE

DRV5023AJEDBZRQ1

Part No DRV5023AJEDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DRV5023AJEDBZRQ1-ND, 296-51075-6, 296-51075-2, 296-51075-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917232-DRV5023AJEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5023AJEDBZRQ1 CAD Model

Description

DRV5023AJEDBZRQ1 Digital Latch Hall Effect Sensor

The DRV5023AJEDBZRQ1 is a state-of-the-art digital latch Hall effect sensor designed and manufactured by Texas Instruments. This device is specifically engineered to provide reliable and robust magnetic sensing solutions for a wide range of applications, including industrial, automotive, consumer electronics, and more. The sensor's digital latch feature allows it to maintain its output state in the presence of a magnetic field, making it an ideal choice for position and speed sensing tasks.

Constructed with a chopper-stabilized architecture, the DRV5023AJEDBZRQ1 offers superior temperature stability and minimizes the influence of thermal and mechanical stresses on the sensor's performance. This ensures consistent and precise operation over a broad temperature range, which is critical for applications that are exposed to harsh environmental conditions.

The DRV5023AJEDBZRQ1 is available in a small, low-profile SOT-23 package, making it easy to integrate into space-constrained designs without compromising performance. This compact form factor, combined with a supply voltage range of 2.5V to 38V, provides designers with a versatile and power-efficient solution for their magnetic sensing needs.

Key features of the DRV5023AJEDBZRQ1 include:

  • Digital latch output that retains the last output state when the magnetic field is removed.
  • Chopper-stabilized design for enhanced stability and accuracy.
  • Wide operating voltage range, accommodating various system requirements.
  • Low current consumption, contributing to energy-efficient designs.
  • Robust performance across a temperature range of -40°C to 125°C.
  • Reverse battery protection for improved system reliability.
  • Integrated protection features, such as output short-circuit and overcurrent protection.

With its robust design and advanced features, the DRV5023AJEDBZRQ1 is a premium choice for designers looking to implement a reliable magnetic sensing solution in their products. Whether used in automotive applications such as gear position detection, or in industrial applications like motor control, the DRV5023AJEDBZRQ1 delivers the performance and durability required for today's demanding environments.

You May Also Be Interested in

NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3613 $50.5820
340+ $0.2965 $100.8100
525+ $0.2872 $150.7800
720+ $0.2780 $200.1600
935+ $0.2687 $251.2345
1,250+ $0.2409 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess