EN
  • EN
  • DE

DRV5015A3EDBZRQ1

Part No DRV5015A3EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Digital Switch Latch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53138-6, 296-53138-2, 296-53138-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917230-DRV5015A3EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5015A3EDBZRQ1 CAD Model

Description

DRV5015A3EDBZRQ1 Hall Effect Sensor by Texas Instruments

The DRV5015A3EDBZRQ1 is a highly accurate, magnetic Hall effect sensor designed by Texas Instruments (TI) for a wide range of applications. This device is part of TI's DRV5015 series, which is engineered to detect magnetic fields with precision and reliability. The DRV5015A3EDBZRQ1 is particularly suited for automotive and industrial systems where accurate position sensing is crucial.

This sensor operates on the principle of the Hall effect, which allows it to translate the magnetic flux density around it into a linear voltage output. This feature enables the sensor to detect the presence of a magnetic object as well as its position relative to the sensor. The DRV5015A3EDBZRQ1 comes in a small, leaded package that is easy to integrate into various designs, making it a versatile choice for designers.

Key features of the DRV5015A3EDBZRQ1 include:

  • High Sensitivity: The device is highly sensitive to magnetic fields, allowing for the detection of both strong and weak magnetic signals.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages, from 2.5V to 38V, which accommodates a variety of power supplies.
  • Temperature Range: This sensor is capable of operating over a wide temperature range, from -40°C to 125°C, making it suitable for harsh environments.
  • Robust Design: The DRV5015A3EDBZRQ1 is designed to withstand automotive application challenges, such as vibration and shock resistance.
  • Easy Integration: With its small form factor and simple analog output, the sensor can be easily integrated into existing systems without extensive redesign.

Applications for the DRV5015A3EDBZRQ1 are diverse and include but are not limited to:

  • Automotive position sensing
  • Motor control systems
  • Proximity detection
  • Flow meters
  • Linear and angular position sensing

The DRV5015A3EDBZRQ1 by Texas Instruments represents a reliable and efficient solution for designers who require precise and dependable Hall effect sensors for their applications. Its robustness and adaptability make it an excellent choice for both automotive and industrial uses.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5075 $50.7500
245+ $0.4164 $102.0180
375+ $0.4034 $151.2750
515+ $0.3904 $201.0560
665+ $0.3774 $250.9710
890+ $0.3383 $301.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess