EN
  • EN
  • DE

54ACT245DMQB

Part No 54ACT245DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Description Dual Mrkd Desc 54ACT245DMQB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Rail/Tube
RoHS Non-Compliant
Win Source Part Number 1017974-54ACT245DMQB
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ACT245DMQB CAD Model

Description

The 54ACT245DMQB is an octal transceiver with three-state outputs. This device is part of the advanced CMOS logic family, offering high speed and low power consumption. It is designed for bidirectional asynchronous communication between data buses. This transceiver is commonly used in memory interfacing, data bus isolation, and other applications requiring bidirectional data transfer.

Applications

  • Memory interface
  • Data bus isolation
  • Bidirectional data transfer
  • Communication systems
  • Microprocessor systems

Features

  • Bidirectional Transceiver: Allows data transfer in both directions.
  • Three-State Outputs: Enables bus isolation and prevents bus contention.
  • High Speed Operation: Offers fast switching speeds for time-critical applications.
  • Low Power Consumption: Minimizes power usage, suitable for battery-powered devices.
  • TTL Compatibility: Compatible with other TTL (Transistor-Transistor Logic) devices.

Benefits

  • Simplified Design: Provides a convenient solution for bidirectional data transfer.
  • Improved Performance: High speed and low power consumption enhance system performance.
  • Reliable Communication: Ensures stable and consistent data transfer.
  • Reduced Board Space: The compact DIP package saves valuable board area.
  • Cost-Effective: Provides a cost-efficient solution for bidirectional data transfer.

Additional Details

The 54ACT245DMQB operates on a supply voltage of 5V. It is packaged in a 20-pin DIP (Dual In-line Package). The control inputs determine the direction of data flow. Enable input controls the three-state outputs, allowing for bus isolation. The device is built using advanced CMOS technology for high speed and low power consumption. It is designed for operation over the military temperature range.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Lowest to $0.4019
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1187 $66.7122
13+ $9.1231 $118.6003
20+ $8.8381 $176.7620
28+ $8.5529 $239.4812
35+ $8.2679 $289.3765
47+ $7.4126 $348.3922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess