EN
  • EN
  • DE

DRV10987SLGPWPR

Part No DRV10987SLGPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PROTOTYPE / Multiphase Motor Driver Power MOSFET I²C, PWM 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Bulk
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface I²C, PWM
Technology Power MOSFET
Step Resolution -
Applications Fan Motor Driver
Current - Output 3A
Voltage - Supply 4.5V ~ 45V
Voltage - Load 6.2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Win Source Part Number 1353703-DRV10987SLGPWPR
Ultra Librarian 3D Model Ultra Librarian DRV10987SLGPWPR CAD Model

Description

The Texas Instruments DRV10987SLGPWPR is a state-of-the-art, sensorless, brushless DC (BLDC) motor driver designed to deliver efficient, smooth, and quiet operation. This highly integrated solution is ideal for a variety of applications, including fans, pumps, and other home appliances, as well as industrial and automotive systems that require precise and reliable motor control.

Key Features

  • Integrated Power MOSFETs: The DRV10987SLGPWPR comes with built-in power MOSFETs that can handle continuous motor currents up to 3 A, reducing external component count and simplifying design.
  • Sensorless Control: The device employs an advanced sensorless control algorithm that eliminates the need for external Hall effect sensors, enhancing reliability and further reducing system cost and complexity.
  • Configurable Speed Profile: Users can easily configure the motor acceleration, deceleration, and speed profile through the I2C interface, allowing for a customizable motor control experience.
  • Quiet Operation: With its proprietary PurePath™ technology, the DRV10987SLGPWPR ensures ultra-quiet motor performance, which is critical in noise-sensitive applications.
  • Protection Features: The motor driver includes a suite of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe and reliable operation under a wide range of conditions.

Applications

The DRV10987SLGPWPR's versatility makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Consumer electronics
  • Home appliances
  • PC and server fans
  • Automotive pumps and fans
  • Industrial automation

Package and Availability

The DRV10987SLGPWPR motor driver is available in a 24-pin HTSSOP package, offering a compact footprint for space-constrained applications. It is also provided in tape and reel packaging, facilitating efficient handling and manufacturing processes. For pricing, samples, and detailed specifications, please visit the Texas Instruments website or contact their authorized distributors.

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess