EN
  • EN
  • DE

MSP430F2013IN

Part No MSP430F2013IN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 10x16b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
RoHS State Request Verification
Win Source Part Number 1227314-MSP430F2013IN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F2013
Introduction Date April 16, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F2013IN CAD Model

Description

The MSP430F2013IN is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its ultra-low power consumption and robust digital and analog capabilities. This MCU is part of the MSP430 family, which is well-suited for a wide range of applications, including industrial, consumer, and portable devices.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is designed for effective and efficient processing with a reduced instruction set computing (RISC) architecture, enhancing overall performance and speed.
  • Ultra-Low Power Consumption: It features multiple power-saving modes, making it ideal for battery-powered and energy-harvesting applications.
  • Integrated Digital and Analog Peripherals: Includes a 10-bit analog-to-digital converter (ADC), a 16-bit timer, and a versatile serial communication interface, supporting I2C, SPI, and UART protocols.
  • On-Chip Memory: Comes with 2KB of flash memory and 128B of RAM, providing sufficient space for small to medium-sized applications.
  • In-System Programmable: The flash memory can be programmed in-system via JTAG, which simplifies updates and debugging.
  • Wide Operating Voltage Range: Operates between 1.8V to 3.6V, accommodating a variety of power sources and conditions.

Applications:

The MSP430F2013IN is versatile and can be used in numerous applications. Its precision and low power make it perfect for:

  • Sensor systems and monitoring devices
  • Energy management and smart grid infrastructure
  • Portable and wearable electronics
  • Medical devices and health monitors
  • Embedded systems and IoT devices

Package and Quality:

This MCU is available in a 14-pin PDIP (Plastic Dual-In-line Package), which is suitable for prototyping and small-scale production. Texas Instruments ensures high-quality standards, providing reliable and consistent performance for critical and demanding applications.

Overall, the MSP430F2013IN microcontroller by Texas Instruments is an excellent choice for developers looking for a low-power, high-performance MCU with a rich set of features and a strong community support.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4480 $51.4080
50+ $2.0086 $100.4300
78+ $1.9459 $151.7802
107+ $1.8831 $201.4917
138+ $1.8203 $251.2014
184+ $1.6320 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess