EN
  • EN
  • DE

MK20DN512ZVMD10

Part No MK20DN512ZVMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K20 Sub-Family Data Sheet | IC MCU 32BIT 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MK20DN512
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1223875-MK20DN512ZVMD10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK20DN512ZVMD10 CAD Model

Description

Introducing the NXP MK20DN512ZVMD10 Microcontroller

The NXP MK20DN512ZVMD10 is a cutting-edge microcontroller designed to empower a wide range of applications with its robust feature set and high-performance capabilities. This device is part of the Kinetis K20 100 MHz MCU family and is built on the ARM Cortex-M4 core, offering users a perfect blend of energy efficiency and processing power.

Core Features

At the heart of the MK20DN512ZVMD10 lies an ARM Cortex-M4 processor that runs at 100 MHz and includes a Floating Point Unit (FPU) for efficient handling of computationally intensive applications. The microcontroller comes with 512KB of flash memory and 128KB of RAM, providing ample space for complex programs and data storage.

Connectivity is a strong suit for this device, featuring multiple communication interfaces such as USB 2.0 Full-speed/OTG, multiple UARTs, SPI, I2C, and CAN buses, enabling it to handle various communication protocols with ease. This makes the MK20DN512ZVMD10 an ideal candidate for embedded systems that require versatile connectivity options.

Enhanced Security and Reliability

The microcontroller integrates several security features, including a hardware random-number generator and a cryptographic acceleration unit, ensuring secure data transactions. Additionally, the device includes a Memory Protection Unit (MPU) that enhances the reliability of the system by preventing faulty code from corrupting critical data or system functions.

Low Power, High Efficiency

Designed for efficiency, the MK20DN512ZVMD10 supports various low-power modes, which enable significant power savings, making it suitable for battery-operated devices. The microcontroller's flexible power management system allows developers to optimize power consumption according to the application's specific needs.

Development Support and Ecosystem

Developers can jump-start their projects with the comprehensive software and hardware support provided by NXP. The MK20DN512ZVMD10 is supported by an extensive ecosystem, including development boards, software libraries, and the NXP MCUXpresso SDK, which offers a full suite of driver and middleware support.

In summary, the NXP MK20DN512ZVMD10 microcontroller is a versatile solution for a multitude of embedded applications, offering a harmonious balance between performance, power efficiency, and connectivity. Its security features and robust support ecosystem make it a reliable choice for designers looking to create sophisticated and secure products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6075 $74.4300
8+ $15.2677 $122.1416
12+ $14.7906 $177.4872
17+ $14.3135 $243.3295
21+ $13.8364 $290.5644
28+ $12.4049 $347.3372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess