EN
  • EN
  • DE

DRV10970PWPR

Part No DRV10970PWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5V-18V 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - Motor Driver Power MOSFET PWM 24-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name DRV10970
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-44066-2, 296-44066-1, DRV10970PWPR-ND, 296-44066-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917219-DRV10970PWPR
Ultra Librarian 3D Model Ultra Librarian DRV10970PWPR CAD Model

Description

The DRV10970 from Texas Instruments is a cutting-edge motor driver IC designed to efficiently drive three-phase brushless DC (BLDC) motors. This compact, integrated solution is housed in a 24-HTSSOP package and is specifically engineered for applications that require smooth, efficient, and quiet motor operation.

Key Features:

  • Sensorless BLDC Control: The DRV10970PWPR implements a sensorless control scheme that eliminates the need for external Hall-effect sensors, reducing system cost and complexity.
  • Integrated Power MOSFETs: With built-in power MOSFETs, this driver supports motor power supply voltages from 6.2V to 28V, and can deliver continuous drive current up to 1A.
  • Ultra-Low Quiescent Current: The device boasts an ultra-low quiescent current of 5 µA (typical), which is ideal for battery-powered applications where power efficiency is critical.
  • Smooth and Quiet Operation: The DRV10970PWPR features a proprietary sensorless control algorithm that ensures smooth and quiet motor operation, enhancing the user experience in noise-sensitive applications.
  • Flexible Speed Control: Speed control can be achieved through either the analog voltage input or via the PWM input, offering designers flexibility in controlling the motor's speed.
  • Protection Features: The device includes various protection features such as overcurrent, overtemperature, undervoltage lockout, and rotor lock protection, ensuring reliable and safe operation under diverse conditions.

Applications:

The DRV10970PWPR is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics (e.g., fans, small appliances)
  • Battery-Powered Devices
  • PC and Server Fans
  • Drones and Small Electric Vehicles
  • Healthcare Equipment

With its robust feature set and sensorless operation, the DRV10970PWPR from Texas Instruments represents a highly efficient solution for designers looking to optimize their three-phase BLDC motor applications.

You May Also Be Interested in

Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,210 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess