EN
  • EN
  • DE

95502-7443

Part No 95502-7443
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Modular Jack, Through Hole Version, Bottom Entry, 4/4 Circuits, Palladium Nickel (PdNi)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin IE
Gender Female
Halogen Free Low Halogen
Mount Through Hole
Number of Pins 4
Orientation Right Angle
Pitch 1.02 mm
Plating Tin
RoHS Compliant
Termination Solder
Win Source Part Number 1009751-95502-7443
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 95502-7443 CAD Model

Description

The Molex, LLC 1009751-95502-7443 is a modular connector that has four pins and is soldered for termination. It has a pitch of 1.02mm and is a female gender type.

  • Product Name: Molex, LLC 1009751-95502-7443
  • Manufacturer: Molex, LLC
  • Pins: 4
  • Termination: Soldered
  • Pitch: 1.02mm
  • Gender Type: Female
  • Plating: Tin
  • Halogen-Free: Halogen-free
  • Mounting: Through-hole
  • RoHS: Compliant with RoHS
  • Category: Modular connectors
  • Popularity: Low popularity
  • Supply and Demand Status: Shortage in the supply and demand status

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $4.1559
Wurth Electronics Inc
CONN MOD JACK 4P4C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Molex, LLC
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.4232
Wurth Electronics Inc
CONN MOD JACK 8P8C VERT UNSHLD
Lowest to $1.5772
TE Connectivity
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $5.1925

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess