EN
  • EN
  • DE

DRV102F/500

Part No DRV102F/500
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MOTOR DRIVER PWM 7DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 8 V to 60 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Input Type Non-Inverting
Features Internal PWM, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1034094-DRV102F/500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV102F/500 CAD Model

Description

The DRV102F/500 from Texas Instruments is a robust, high-performance pulse-width modulated (PWM) solenoid and valve driver designed to manage inductive loads in a variety of applications. This innovative device offers the precision and control required for efficient and reliable operation of solenoids, valves, and other inductive loads commonly found in industrial, automotive, and consumer products.

Key Features:

  • Adjustable PWM: The DRV102F/500 allows for easy adjustment of the duty cycle, enabling fine-tuning of the power delivered to the load. This feature ensures optimal performance and extends the life of the solenoid or valve by reducing power dissipation.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 9V to 60V, the DRV102F/500 is versatile and can be used in a variety of systems without the need for additional voltage regulation components.
  • High Output Drive Capacity: Capable of delivering output currents up to 2.5A, it can easily drive a wide range of solenoids and valves, making it a highly adaptable solution for numerous applications.
  • Integrated Fault Protection: The device includes over-current and thermal shutdown features, which provide essential protection for the driver and the load, enhancing system reliability and safety.
  • Simple Control Interface: The DRV102F/500 can be controlled using a single logic-level input, simplifying the integration into existing control systems and reducing the need for complex circuitry.

Applications:

The DRV102F/500 is suitable for a wide range of applications, including:

  • Industrial automation systems
  • Automotive systems
  • Process control equipment
  • Medical devices
  • Consumer appliances

Conclusion:

With its robust design, flexibility, and ease of use, the DRV102F/500 PWM Solenoid/Valve Driver from Texas Instruments stands out as a premier choice for engineers and designers looking to enhance the performance and reliability of their solenoid or valve control systems. Its advanced features and protection mechanisms make it a smart, efficient, and durable solution for a multitude of inductive load applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess