EN
  • EN
  • DE

SN74LVC00AD

Part No SN74LVC00AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 4.1ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LVC00
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1255370-SN74LVC00AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Imaging, Video & Vision, Audio, Consumer Electronics, Signal Processing, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian SN74LVC00AD CAD Model

Description

SN74LVC00AD - Texas Instruments Quadruple 2-Input Positive-NAND Gate

The SN74LVC00AD from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate designed for use in a wide array of digital applications. Fabricated with advanced LVC (Low-Voltage CMOS) technology, this integrated circuit ensures minimal power consumption while delivering robust operational characteristics.

Key Features:

  • Logic Type: This device embodies a NAND gate logic function, providing the essential building block for various digital circuits.
  • Number of Circuits: It comprises four independent 2-input NAND gates, making it versatile for multiple uses in a single package.
  • Supply Voltage Range: Operates across a wide voltage range of 2V to 3.6V, catering to low-voltage applications and compatible with TTL levels.
  • Output Drive Capability: Capable of driving up to 24mA, the SN74LVC00AD can directly drive small loads or interface with other logic families.
  • Propagation Delay: Exhibits a fast propagation delay, typically 3.4ns at 3.3V, ensuring high-speed operation for critical applications.
  • Operating Temperature: Designed to function over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Package: Available in an industry-standard 14-pin SOIC package, providing ease of integration into various PCB designs.

Applications:

The SN74LVC00AD is ideal for a multitude of digital applications, including:

  • Computing systems
  • Data communication equipment
  • Signal processing units
  • Embedded systems
  • Consumer electronics

Quality and Reliability:

As with all Texas Instruments products, the SN74LVC00AD is manufactured to the highest quality standards, ensuring reliability and performance that engineers and designers can trust. With its combination of low power consumption, high-speed operation, and broad supply voltage range, the SN74LVC00AD is an excellent choice for implementing efficient and effective NAND gate logic in your next digital design project.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2816 $50.6880
435+ $0.2310 $100.4850
675+ $0.2238 $151.0650
925+ $0.2166 $200.3550
1,195+ $0.2094 $250.2330
1,600+ $0.1877 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess