EN
  • EN
  • DE

DRA404CIPTPRQ1

Part No DRA404CIPTPRQ1
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1206301-DRA404CIPTPRQ1
Ultra Librarian 3D Model Ultra Librarian DRA404CIPTPRQ1 CAD Model

Description

Introducing the DRA404CIPTPRQ1 from Texas Instruments

The DRA404CIPTPRQ1 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive portfolio of automotive-grade components, specifically engineered to meet the rigorous standards of the automotive industry. With its cutting-edge technology and robust design, the DRA404CIPTPRQ1 is an ideal choice for a wide range of automotive applications.

Key Features

  • Automotive Grade: The DRA404CIPTPRQ1 is built to comply with the stringent requirements of the automotive industry, ensuring reliability and performance in harsh environments.
  • High Integration: This chip offers a high level of integration to minimize the number of components required in the system, leading to reduced system complexity and cost.
  • Advanced Processing Capabilities: With its powerful processing core, the DRA404CIPTPRQ1 is capable of handling complex computations and control tasks, making it suitable for advanced driver-assistance systems (ADAS) and other vehicle control systems.
  • Energy Efficiency: Texas Instruments has designed the DRA404CIPTPRQ1 with energy efficiency in mind, ensuring that it contributes to the overall fuel economy and reduced emissions of the vehicle.

Applications

The versatility of the DRA404CIPTPRQ1 allows it to be used in a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Navigation and Telematics
  • Vehicle Networking and Communication Systems

Quality and Support

As with all Texas Instruments products, the DRA404CIPTPRQ1 is backed by a comprehensive support network. Customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of the chip into their automotive solutions. Additionally, TI's customer support team is available to assist with any questions or challenges that may arise during the design and deployment process.

In summary, the DRA404CIPTPRQ1 from Texas Instruments represents a fusion of cutting-edge technology, automotive-grade reliability, and exceptional support, making it a top choice for automotive system designers seeking to innovate and enhance vehicle performance and safety.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess