EN
  • EN
  • DE

DP8570AV/NOPB

Part No DP8570AV/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-PLCC / Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Mfr Texas Instruments
Package Tube
Type Timer Clock Peripheral (TCP)
Features Alarm, Leap Year
Memory Size 44B
Date Format YY-MM-DD-dd
Interface Parallel
Voltage - Supply 4.5V ~ 5.5V
Voltage - Supply, Battery 2.2V ~ 5.1V
Current - Timekeeping (Max) 1µA @ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number DP8570
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DP8570AVNOPB,2156-DP8570AV/NOPB-TI,TEXTISDP8570AV/NOPB,*DP8570AV/NOPB,DP8570AV-NDR
Standard Package 35
Win Source Part Number 1003165-DP8570AV/NOPB
Ultra Librarian 3D Model Ultra Librarian DP8570AV/NOPB CAD Model

Description

The DP8570AV/NOPB is a state-of-the-art Real-Time Clock (RTC) integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance RTC provides a comprehensive timekeeping feature set that makes it ideal for a wide range of applications in computing, industrial, telecommunications, and consumer electronics.

Key Features

  • Timekeeping Accuracy: The DP8570AV/NOPB is engineered to maintain precise timekeeping, with provisions for leap years and adjustments for months with fewer than 31 days.
  • Battery Backup: It includes a battery backup input pin that preserves timekeeping in the event of a power failure, ensuring continuous operation.
  • Programmable Alarm: The device features a programmable alarm function that can be set to trigger on a specific date, day of the week, hour, minute, and second, providing versatile scheduling capabilities.
  • Time Format: It supports both 24-hour and 12-hour time formats with an AM/PM indicator, catering to various user preferences and international standards.
  • Interface: The DP8570AV/NOPB offers a parallel interface for communication with microprocessors, making integration into system designs straightforward and flexible.
  • Package: It is available in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, providing robust mechanical stability.

Applications

The versatility of the DP8570AV/NOPB allows it to be used in a diverse array of applications, including:

  • Desktop and laptop computers
  • Networking equipment such as routers and switches
  • Industrial systems for time stamping and process control
  • Consumer electronics like digital video recorders and set-top boxes
  • Embedded systems requiring accurate timekeeping

Quality and Reliability

As with all Texas Instruments products, the DP8570AV/NOPB is designed with a commitment to quality and reliability. It is available in a lead-free, RoHS-compliant package, reflecting TI's dedication to environmental sustainability and industry standards compliance.

You May Also Be Interested in

Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,218 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess