The DP83TC812SRHARQ1 is a robust, automotive-qualified physical layer transceiver from Texas Instruments. Designed to meet the rigorous demands of the automotive industry, this device supports 100BASE-T1 Ethernet, which enables high-speed data transmission over a single twisted-pair cable. It is an ideal solution for in-vehicle networks where space and weight savings are crucial.
Key Features
- Single Pair Ethernet: The DP83TC812SRHARQ1 facilitates 100 Mbps transmission over a single twisted-pair cable, reducing wiring complexity and cost.
- Automotive Qualified: Meeting AEC-Q100 standards, this transceiver is designed for reliable operation in the harsh automotive environment.
- Integrated Diagnostics: Advanced on-chip diagnostics, including cable diagnostics and temperature sensing, enhance system reliability and simplify troubleshooting.
- Power Saving Modes: With multiple power saving modes, the DP83TC812SRHARQ1 helps reduce power consumption, which is essential for energy-efficient automotive designs.
- Robust ESD Protection: The device offers built-in electrostatic discharge (ESD) protection, safeguarding the transceiver against the effects of ESD events.
Applications
The DP83TC812SRHARQ1 is suitable for a variety of applications within the automotive sector, including but not limited to:
- Advanced Driver Assistance Systems (ADAS)
- Infotainment and Telematics Systems
- Vehicle Networking and Gateways
- Camera and Sensor Interfaces
Technical Specifications
Some of the technical specifications for the DP83TC812SRHARQ1 include:
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +125°C
- Package: 32-Pin VQFN
- Standard Compliance: IEEE 802.3bw
For designers and engineers looking to integrate a high-performance, space-efficient Ethernet solution into their automotive applications, the DP83TC812SRHARQ1 from Texas Instruments offers an exceptional blend of features and reliability.