EN
  • EN
  • DE

DP83848QSQX/NOPB

Part No DP83848QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 1/1 Transceiver - Ethernet 40-WQFN (6x6)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name DP83848
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42654-6, -296-42654-1-ND, DP83848QSQX/NOPB-ND, 296-42654-1, 296-42654-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917195-DP83848QSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83848QSQX/NOPB CAD Model

Description

Product Overview: DP83848QSQX/NOPB

The DP83848QSQX/NOPB is a robust, feature-rich physical layer transceiver from Texas Instruments, designed for high-speed network communications. This compact device is part of TI's family of 10/100 Mbps Ethernet physical layer transceivers, which are widely used in industrial and commercial applications to facilitate reliable data transmission over twisted pair cables.

Key Features

  • Interface: The transceiver is compliant with the IEEE 802.3u standard, supporting both 10Base-T and 100Base-TX Ethernet protocols, making it versatile for various network configurations.
  • Performance: With its high-performance capabilities, the DP83848QSQX/NOPB ensures fast and reliable data communication, providing a seamless networking experience with minimal signal interference.
  • Energy Efficient: It incorporates energy-efficient features that reduce power consumption during idle periods without compromising performance, contributing to a greener and more cost-effective network environment.
  • Integration: The device offers an integrated 3.3V MAC interface, which simplifies the connection to network processors and microcontrollers, streamlining the design process for embedded systems.
  • Flexibility: It supports Auto-MDIX, allowing the use of straight-through or crossover cables automatically, which provides flexibility in network installation and maintenance.
  • Package: The DP83848QSQX/NOPB comes in a space-saving 40-pin QFN package, making it ideal for applications with limited PCB real estate.

Applications

Designed for robust performance in demanding environments, the DP83848QSQX/NOPB is suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Building management and security systems
  • Networked communication devices
  • Embedded computing systems
  • Consumer electronics

With its comprehensive feature set and reliable performance, the DP83848QSQX/NOPB from Texas Instruments stands out as an excellent choice for designers and engineers looking to integrate network connectivity into their products.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2229 $50.6748
29+ $3.4650 $100.4850
45+ $3.3567 $151.0515
62+ $3.2484 $201.4008
80+ $3.1401 $251.2080
107+ $2.8153 $301.2371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,680 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess