EN
  • EN
  • DE

DP83848QSQ/NOPB

Part No DP83848QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 40WQFN / 1/1 Transceiver Ethernet 40-WQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DP83848
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 869224-DP83848QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DP83848QSQ/NOPB CAD Model

Description

The DP83848QSQ/NOPB is a robust, feature-rich physical layer transceiver from Texas Instruments, designed for precision implementation within Ethernet networking applications. This device caters to the growing demand for network connectivity in industrial, automotive, and consumer electronics sectors.

Key Features

  • Interface: The transceiver is compliant with 10BASE-T and 100BASE-TX IEEE standards, ensuring compatibility with most Ethernet protocols for seamless integration.
  • Performance: With its high-performance 10/100 Mb/s Ethernet physical layer, it is capable of auto-negotiation to optimize link quality and performance.
  • Power Efficiency: The device features a low-power consumption design, making it suitable for power-sensitive applications. Its power-down and sleep modes further enhance energy efficiency.
  • Package: Housed in a compact 40-pin QFN (Quad Flat No-leads) package, the DP83848QSQ/NOPB is designed for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it ideal for harsh environments.
  • Reliability: Enhanced ESD protection is built-in, safeguarding the transceiver against electrostatic discharges and improving system reliability.

Applications

The DP83848QSQ/NOPB is versatile and can be used in a variety of applications, including:

  • Embedded Telecom Applications
  • Industrial Automation
  • Building Management Systems
  • Networked Consumer Electronics
  • Automotive Connectivity

Support and Resources

Texas Instruments provides comprehensive support for the DP83848QSQ/NOPB, including detailed datasheets, application notes, and design resources. Customers can also access TI's extensive technical support network for any queries or assistance in integrating the transceiver into their applications.

Conclusion

The DP83848QSQ/NOPB from Texas Instruments is an ideal solution for developers looking to add reliable Ethernet connectivity to their designs. Its robust feature set, combined with Texas Instruments' support and resources, ensures a seamless and efficient design experience.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1827 $55.6443
20+ $5.0730 $101.4600
31+ $4.9145 $152.3495
43+ $4.7559 $204.5037
55+ $4.5974 $252.8570
73+ $4.1218 $300.8914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,220 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess