Product Overview: Texas Instruments DP83826IRHBT
The DP83826IRHBT is a robust, low-power Ethernet physical layer transceiver from the renowned manufacturer Texas Instruments (TI). Designed for precision applications that demand high signal integrity, the DP83826IRHBT is a perfect solution for industrial automation, embedded networking, and automotive infotainment systems.
Key Features
- Energy Efficient: This device supports Energy Efficient Ethernet (IEEE 802.3az), which significantly reduces power consumption during periods of low data activity.
- High Performance: With a wide voltage range and enhanced ESD protection, the DP83826IRHBT operates reliably in harsh environments, making it ideal for industrial applications.
- Flexible Media Support: It offers support for both 10BASE-Te and 100BASE-TX networks, enabling easy integration with existing network infrastructure.
- Robust Design: The device is designed to withstand extreme temperatures, making it suitable for a variety of challenging conditions.
- Advanced Diagnostics: Integrated Cable Diagnostics, Link Quality Monitoring, and a robust set of diagnostic features facilitate network troubleshooting and maintenance.
Technical Specifications
- Data Rate: 10/100 Mbps
- Interface Type: MII, RMII
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +125°C
- Package: 32-VQFN (5x5)
- ESD Protection: >8kV HBM
Applications
The DP83826IRHBT is versatile and can be used in a variety of applications, including:
- Industrial Automation Systems
- Embedded Networking for IoT devices
- Building Management Systems
- Automotive Infotainment and Connectivity
With its combination of performance, power efficiency, and reliability, the DP83826IRHBT from Texas Instruments stands out as a top choice for designers and engineers looking to incorporate a dependable Ethernet PHY into their systems.