EN
  • EN
  • DE

DP83822IFRHBT

Part No DP83822IFRHBT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32VQFN / Ethernet Interface 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Ethernet
Interface MII, RMII
Voltage - Supply 1.71V ~ 3.45V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number DP83822
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 853038-DP83822IFRHBT
Ultra Librarian 3D Model Ultra Librarian DP83822IFRHBT CAD Model

Description

Introducing the DP83822IFRHBT Ethernet PHY from Texas Instruments

The DP83822IFRHBT is a robust, low-power, fully-featured Physical Layer transceiver from the trusted semiconductor manufacturer Texas Instruments (TI). Designed to meet the increasing demand for network connectivity in industrial and automotive applications, this Ethernet PHY provides a high-performance link for various data communication protocols.

With its small-footprint 48-VQFN package, the DP83822IFRHBT offers a compact solution for space-constrained applications. It supports 10BASE-Te, 100BASE-TX, and 100BASE-FX Ethernet protocols, ensuring compatibility with a wide range of network configurations and speeds. This versatility makes the DP83822IFRHBT an ideal choice for developers looking to integrate Ethernet connectivity into their designs.

The device boasts an impressive feature set, including support for Energy Efficient Ethernet (EEE) as defined in the IEEE 802.3az standard, which helps reduce power consumption during periods of low data activity. Additionally, it offers auto-MDI/MDIX cable correction, eliminating the need for crossover cables and simplifying network installation and maintenance.

The DP83822IFRHBT also includes advanced diagnostic features such as Time Domain Reflectometry (TDR) for fault detection and cable length estimation, and signal quality monitoring for real-time network performance assessment. These features help to ensure reliable operation and simplify troubleshooting in complex network environments.

TI has equipped the DP83822IFRHBT with an extended temperature range of -40°C to 105°C, making it suitable for harsh industrial environments. It also includes integrated voltage regulators, reducing the need for external components and simplifying the design process.

For developers, TI provides comprehensive support, including evaluation modules, reference designs, and a suite of software tools to accelerate the design and deployment of applications utilizing the DP83822IFRHBT. With its combination of performance, power efficiency, and robust feature set, the DP83822IFRHBT from Texas Instruments stands out as a superior choice for integrating Ethernet connectivity into your next industrial or automotive project.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5951 $50.3314
34+ $2.9498 $100.2932
53+ $2.8576 $151.4528
73+ $2.7654 $201.8742
94+ $2.6733 $251.2902
126+ $2.3967 $301.9842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,830 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess