EN
  • EN
  • DE

DM355SZCE216

Part No DM355SZCE216
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 337NFBGA / DSP 32bit 216MHz 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 772729-DM355SZCE216
Popularity Medium
Supply and Demand Status Limited
Family Name DM355
Introduction Date March 01, 2008
Country of Origin Philippines
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian DM355SZCE216 CAD Model

Description

Introducing the Texas Instruments DM355SZCE216

The DM355SZCE216 is a highly integrated, efficient and cost-effective digital media system-on-chip (SoC) from Texas Instruments (TI), designed to meet the demands of modern multimedia applications. This powerful SoC is part of TI's DaVinci™ series, which is renowned for delivering exceptional digital media processing capabilities.

Key Features

  • Processor Core: The DM355SZCE216 is built around an ARM926EJ-S core, which operates at speeds up to 216 MHz, providing a solid foundation for system control and application processing.
  • Enhanced Imaging Capabilities: This SoC includes an integrated Image Signal Processor (ISP) that supports up to 10 megapixel image sensors, making it ideal for high-resolution imaging applications.
  • Video Processing: The device boasts a dedicated video processing engine that supports MPEG-4, JPEG, and H.264 codecs for both encoding and decoding, allowing for smooth video playback and recording.
  • Memory Interface: The DM355SZCE216 offers a flexible memory interface with support for DDR2 and mDDR, ensuring fast and efficient data transfer for memory-intensive operations.
  • Peripherals and Connectivity: A range of integrated peripherals, including USB 2.0, MMC/SD, and 10/100 Ethernet MAC, provide extensive connectivity options for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the DM355SZCE216 is suitable for battery-powered devices, thanks to its advanced power management techniques and low-power standby modes.

Applications

The versatility of the DM355SZCE216 makes it an excellent choice for a wide array of applications, such as:

  • Digital cameras and camcorders
  • IP network cameras
  • Portable media players
  • Home security systems
  • Video conferencing systems

With its robust multimedia processing capabilities, the DM355SZCE216 from Texas Instruments is engineered to provide developers with a scalable and flexible platform, enabling the creation of innovative and high-performance digital media products. Whether it's for professional-grade cameras or consumer electronics, the DM355SZCE216 stands as a testament to TI's commitment to advancing digital media technology.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess