EN
  • EN
  • DE

DLPC4422ZPC

Part No DLPC4422ZPC
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIGITAL CONTROLLER 516BGA  /  Digital Controller 516-BGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Digital Controller
Applications Image Processing and Control
Mounting SMD (SMT)
Package / Case 516-BGA
Supplier Device Package 516-BGA (27x27)
Base Product Number DLPC442
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-46967-ND,TEXTISDLPC4422ZPC,2156-DLPC4422ZPC,296-46967,DLPC4422ZPC-ND
Standard Package 1
Win Source Part Number 1027972-DLPC4422ZPC
Ultra Librarian 3D Model Ultra Librarian DLPC4422ZPC CAD Model

Description

The DLPC4422ZPC is a cutting-edge DLP® (Digital Light Processing) controller from Texas Instruments, designed to support high-resolution and high-brightness display applications. This advanced controller is part of the DLP9000 family and is specifically optimized for use with the DLP9000X chipset, making it an ideal solution for industrial, medical, and professional display systems.

Featuring a flexible and powerful interface, the DLPC4422ZPC controller enables a wide range of light modulation applications. It is particularly well-suited for 3D printing, lithography, and direct imaging applications due to its ability to drive high-speed, high-resolution micromirror digital micromirror devices (DMDs). The controller's high data throughput and low-latency data transmission ensure precise and reliable operation for critical tasks.

Key specifications of the DLPC4422ZPC include:

  • Compatibility with the DLP9000X DMD, providing high resolution and brightness levels.
  • Advanced image processing capabilities for enhanced picture quality.
  • High-speed interface options including HDMI, DisplayPort, and FPD-Link for versatile connectivity.
  • Programmable I/O triggers for synchronized operation with external devices.
  • Reliable operation ensured by a dedicated error detection and correction system.

Integrators and designers will appreciate the DLPC4422ZPC's robust feature set, which facilitates the development of complex projection systems. The controller's support for user-programmable gamma and color adjustment enables precise control over the projected image, ensuring accurate color reproduction and image quality tailored to specific application needs.

For developers looking to harness the power of DLP technology in their next project, the DLPC4422ZPC from Texas Instruments offers a high-performance solution that promises to deliver exceptional results. Whether it's for 3D printing, advanced imaging, or any other high-resolution display application, this controller is engineered to meet the demands of modern projection systems.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess