EN
  • EN
  • DE

DLPC3432CZVB

Part No DLPC3432CZVB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR DLP DMD ANALOG 176NFBGA  /  DLP Driver 176-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tray
Display Type DLP
Interface I2C
Voltage - Supply 1.045V ~ 1.155V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 176-VFBGA
Supplier Device Package 176-NFBGA (7x7)
Base Product Number DLPC3432
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49502,DLPC3432CZVB-ND
Standard Package 260
Win Source Part Number 992265-DLPC3432CZVB
Ultra Librarian 3D Model Ultra Librarian DLPC3432CZVB CAD Model

Description

The DLPC3432CZVB is a cutting-edge digital controller from Texas Instruments, specifically designed to work in conjunction with DLP® technology. As a critical component in DLP systems, this controller is responsible for providing reliable and efficient control of the digital micromirror device (DMD) to facilitate high-speed spatial light modulation.

Key Features

  • Advanced Image Processing: The DLPC3432CZVB boasts sophisticated image processing capabilities that ensure crisp and clear images, making it ideal for applications such as 3D printing, 3D scanning, and spectroscopy.
  • High-Speed Interface: Equipped with a high-speed interface, this controller ensures seamless communication with the DMD, enabling quick and accurate image projection.
  • Compact Design: Its compact form factor allows for easy integration into a wide range of products, from portable projectors to complex industrial systems.
  • Energy Efficiency: Designed for low power consumption, the DLPC3432CZVB contributes to the overall energy efficiency of the system, making it suitable for battery-operated devices.
  • Reliability: As with all Texas Instruments products, this controller is built to high standards of quality and reliability, ensuring long-lasting performance in demanding environments.

Applications

The versatility of the DLPC3432CZVB makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • 3D Printing
  • 3D Scanning
  • Machine Vision
  • Interactive Displays
  • Medical Imaging
  • Spectroscopy

Technical Specifications

As part of Texas Instruments' commitment to providing innovative solutions, the DLPC3432CZVB is designed to meet rigorous technical specifications. It features a programmable I/O interface, supports a wide range of input data formats, and is compatible with various light sources, including LEDs and lasers.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

Please note that the information provided here is subject to change and it is important to refer to the official Texas Instruments documentation for the most current details and product specifications.

You May Also Be Interested in

Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2460 $57.7380
7+ $15.7916 $110.5412
10+ $15.2981 $152.9810
14+ $14.8046 $207.2644
18+ $14.3112 $257.6016
24+ $12.8307 $307.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess